EN
  • EN
  • DE

PIC16F15355-I/ML

Part No PIC16F15355-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28QFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F15355
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1319236-PIC16F15355-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F15355-I/ML CAD Model

Description

Microchip Technology's PIC16F15355-I/ML Microcontroller

The PIC16F15355-I/ML is a feature-rich 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This particular model is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family, which offers a perfect blend of performance, power efficiency, and versatility.

Equipped with a 32 MHz internal oscillator, the PIC16F15355-I/ML ensures robust processing capabilities with a precision that can be vital for timing-critical applications. Its 28-pin QFN (Quad Flat No-leads) package is not only space-efficient but also ideal for compact PCB layouts, making it a go-to choice for designers working with limited board real estate.

One of the standout features of this microcontroller is its extensive memory range, boasting up to 28 KB of Flash memory and 2 KB of RAM. This memory capacity allows for complex programming and data storage, enabling sophisticated functions and algorithms to be implemented within the device. Additionally, the inclusion of 256 Bytes of data EEPROM provides reliable non-volatile storage for critical application parameters or user settings.

The PIC16F15355-I/ML supports a variety of communication protocols, including I2C, SPI, and UART, which are essential for modern embedded systems that require connectivity and data exchange with other peripherals or microcontrollers. This connectivity is further enhanced by its 25 I/O pins, which offer ample interface options for sensors, actuators, and other electronic components.

For applications that demand analog interfacing, this microcontroller comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, along with two comparators and a 5-bit Digital-to-Analog Converter (DAC). These features make it highly suitable for sensor interfacing and real-time signal processing tasks.

Safety and reliability are also key aspects of the PIC16F15355-I/ML, as it includes Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure stable operation from power-up. Moreover, Brown-out Reset (BOR) and Low-Power Brown-out Reset (LPBOR) protect the device against unexpected power fluctuations.

In summary, the PIC16F15355-I/ML by Microchip Technology is a powerful and versatile microcontroller that offers a wide range of features suitable for a multitude of embedded applications. Its combination of memory, communication interfaces, and robust analog peripherals, all packaged in a compact form factor, make it an excellent choice for designers looking to maximize functionality while maintaining a small footprint.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5005 $50.0100
49+ $2.0517 $100.5333
76+ $1.9876 $151.0576
104+ $1.9235 $200.0440
135+ $1.8594 $251.0190
180+ $1.6670 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 845 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess