EN
  • EN
  • DE

MOC3012

Part No MOC3012
Manufacturer Texas Instruments
Catalog Triacs
Description TRIAC OUTPUT OPTOCOUPLER / TRIAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1,567 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 850473-MOC3012
Ultra Librarian 3D Model Ultra Librarian MOC3012 CAD Model

Description

The MOC3012 from Texas Instruments is a versatile optoisolator device that incorporates both an infrared emitting diode and a phototriac, which are optically coupled. This device is designed to provide an isolated interface between electronic controls and power triacs to control resistive and inductive loads for 115 VAC operations.

With a high isolation voltage of 7500 V peak, the MOC3012 ensures that the electronic controls are completely separated from the high-power load, thus providing safety and protection for sensitive circuitry. Its key feature is the ability to drive a triac in a zero-crossing mode, which minimizes the generation of electrical noise that is common when switching inductive loads.

Key Features:

  • Zero-Crossing Circuitry: Minimizes the generation of EMI and RFI when switching.
  • High Isolation Voltage: A peak of 7500 V ensures safe operation and protection from high voltages.
  • Underwriters Laboratory (UL) Recognized: File #E52744 ensures that the MOC3012 meets stringent quality and safety standards.
  • VDE Approved: Offers additional assurance of reliability and safety for European markets.
  • Wide Operating Temperature Range: Can operate over a temperature range of -40°C to +85°C, making it suitable for various environments.

The MOC3012 is ideal for applications that require AC switching controlled by a microcontroller or other low-power gate signal. It is commonly used in solid-state relays, industrial controls, office machines, and household appliances such as motor controls, lighting controls, and static switching.

Its DIP-6 package makes it easy to integrate into a wide range of designs. The MOC3012 is a reliable, cost-effective solution for designers looking to improve the safety and efficiency of their AC power control systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758
Mitsubishi
Lowest to $11.6343
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 200A 3-Pin(3+Tab) TO-220
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess