EN
  • EN
  • DE

MSP430BT5190IPZR

Part No MSP430BT5190IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 16BIT 256KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430
Packaging Reel package
Applications BlueTooth
Program Memory Type FLASH (256 kB)
Controller Series MSP430
RAM Size 16K x 8
Interface I2C, IrDA, SCI, SPI, UART/USART
Number of I/O 87
Operating Supply Voltage 1.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789517-MSP430BT5190IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430BT5190
Introduction Date June 20, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430BT5190IPZR CAD Model

Description

The MSP430BT5190IPZR is a highly integrated microcontroller solution designed for low-power and high-performance applications. Manufactured by Texas Instruments, this device is part of the MSP430 family that is renowned for its exceptional power efficiency and versatile features. The MSP430BT5190IPZR is specifically tailored for wireless communication and embedded systems that require Bluetooth connectivity.

Key Features

  • 16-bit RISC Architecture: Ensures efficient processing and fast execution of instructions, making it ideal for complex algorithms and real-time data processing.
  • Integrated Bluetooth Communication: Features a built-in Bluetooth module that supports wireless data transmission, simplifying the design of connected devices.
  • Low Power Consumption: Designed with Texas Instruments' ultra-low-power technology, allowing for extended battery life in portable applications.
  • Flexible Clock System: Offers multiple clock sources that can be tailored to optimize power consumption and performance for various application scenarios.
  • Robust Peripheral Set: Includes a rich set of peripherals such as serial communication interfaces, timers, and analog-to-digital converters, providing versatility in interfacing with other components.

Applications

The MSP430BT5190IPZR is suitable for a wide range of applications, particularly where Bluetooth connectivity and low power consumption are critical. It is commonly used in:

  • Wearable Devices: Perfect for fitness trackers, smartwatches, and healthcare monitoring devices.
  • Smart Home Automation: Can be integrated into smart locks, lighting systems, and home monitoring sensors.
  • Industrial Control: Suitable for wireless sensor networks, remote monitoring, and control systems in industrial environments.
  • Consumer Electronics: Ideal for wireless audio devices, game controllers, and other Bluetooth-enabled gadgets.

Package and Quality

The MSP430BT5190IPZR comes in a 100-pin LQFP (Low-Profile Quad Flat Package) that is suitable for surface-mount technology, ensuring a compact footprint for space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is designed to meet rigorous reliability and performance requirements.

You May Also Be Interested in

Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
TPM /
Lowest to $8.7314
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6822 $53.4110
12+ $8.7649 $105.1788
18+ $8.4910 $152.8380
25+ $8.2171 $205.4275
32+ $7.9432 $254.1824
43+ $7.1215 $306.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess