EN
  • EN
  • DE

MSP430F1232

Part No MSP430F1232
Manufacturer Texas Instruments
Description ULTRA-LOW-POWER MICROCONTROLLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1227269-MSP430F1232
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F1232 CAD Model

Description

Texas Instruments MSP430F1232 Microcontroller

The MSP430F1232 from Texas Instruments is a versatile and powerful microcontroller that is part of the MSP430 family, renowned for its low-power consumption and robust performance. This device is specifically designed for embedded applications requiring a combination of low power consumption and high performance.

The MSP430F1232 operates at a voltage range of 1.8V to 3.6V, which allows for flexibility in power-sensitive applications. It features a 16-bit RISC architecture that provides a balanced trade-off between power efficiency and processing capability. With a clock speed of up to 8 MHz, the MSP430F1232 is capable of handling complex tasks while maintaining energy efficiency.

This microcontroller comes with 8KB of Flash memory and 256 bytes of RAM, giving developers enough space to run applications and manage data efficiently. The integrated Flash memory is particularly beneficial for applications that require in-system programmability and data retention without external storage components.

In terms of I/O, the MSP430F1232 offers 22 I/O pins, which include several functionalities such as timers, interrupt capabilities, and serial communication modules. These features make it suitable for interfacing with various peripherals and external devices. The built-in serial communication modules support multiple protocols, including SPI, I2C, and UART, providing versatile options for communication with other microcontrollers, sensors, and devices.

The MSP430F1232 also contains a 10-bit analog-to-digital converter (ADC) with eight channels, allowing the microcontroller to interface with analog sensors and convert their signals into digital values for processing. This functionality is crucial for applications in sensor monitoring, data acquisition, and control systems.

Furthermore, Texas Instruments provides extensive support for the MSP430F1232 with development tools, software libraries, and documentation. Developers can access the MSP430 integrated development environment (IDE) and hardware development kits to facilitate the design and implementation of their applications.

Overall, the MSP430F1232 is an excellent choice for engineers and designers looking for a low-power, high-performance microcontroller for their embedded systems. Its rich set of features and support from Texas Instruments make it a reliable and flexible solution for a wide range of applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7358 $51.9802
45+ $2.2448 $101.0160
69+ $2.1747 $150.0543
96+ $2.1045 $202.0320
123+ $2.0344 $250.2312
165+ $1.8239 $300.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess