EN
  • EN
  • DE

MSP430F2112IPW

Part No MSP430F2112IPW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 28TSSOP / MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number MSP430F2112
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430F2112IPW-ND,2156-MSP430F2112IPW,296-33422-5,TEXTISMSP430F2112IPW
Standard Package 50
Win Source Part Number 1322579-MSP430F2112IPW
Ultra Librarian 3D Model Ultra Librarian MSP430F2112IPW CAD Model

Description

The MSP430F2112IPW is a highly integrated microcontroller (MCU) from Texas Instruments, designed for low-power and high-performance applications within the MSP430 family. This MCU is particularly well-suited for industrial, consumer, and portable electronics due to its flexible clocking system, versatile peripheral set, and low power consumption.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is based on a powerful 16-bit RISC CPU, providing efficient processing capabilities for complex algorithms and functions.
  • Low Power Consumption: With multiple power-saving modes, the MSP430F2112IPW excels in applications where power efficiency is critical, extending battery life in portable devices.
  • Integrated Peripherals: This MCU includes a variety of built-in peripherals such as a 10-bit analog-to-digital converter (ADC), a 16-bit timer, a universal serial communication interface (USCI), and more, reducing the need for external components.
  • Memory: It features 2KB of Flash memory and 128B of RAM, providing ample space for application code and data storage.
  • Flexible Clock System: The device supports a range of clock sources, including a crystal oscillator, resonator, external clock or a digitally controlled oscillator (DCO), allowing precise control over system timing.
  • Wide Operating Voltage: The MSP430F2112IPW operates between 1.8V and 3.6V, accommodating a broad spectrum of power sources and system requirements.
  • Temperature Range: This MCU is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +85°C.
  • Package: Housed in a 20-pin TSSOP package, the MSP430F2112IPW provides a compact solution for space-constrained applications.

Applications:

The MSP430F2112IPW is ideal for a range of applications, including but not limited to:

  • Sensor Systems
  • Portable Medical Devices
  • Low-power Metering
  • Home Automation Systems
  • Energy Harvesting Applications

In summary, the MSP430F2112IPW microcontroller from Texas Instruments is a robust, versatile, and energy-efficient solution for designers looking to optimize their embedded systems while reducing overall system cost and complexity.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1954 $50.4942
56+ $1.8014 $100.8784
86+ $1.7451 $150.0786
119+ $1.6888 $200.9672
154+ $1.6325 $251.4050
205+ $1.4636 $300.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,826 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess