EN
  • EN
  • DE
  • IT

MSP430F2122IPWR

Part No MSP430F2122IPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 24
Program Memory Size 4KB (4K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 024442-MSP430F2122IPWR
Family Name MSP430F2122
Introduction Date December 08, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian MSP430F2122IPWR CAD Model

Description

The MSP430F2122IPWR is a high-quality microcontroller unit (MCU) produced by Texas Instruments, a leading global semiconductor company.

  • Built on: a powerful 16-bit RISC CPU with a constant generator
  • Frequency: up to 16 MHz
  • Flash memory: 2KB
  • RAM: 128B
  • Power-saving modes: Five
  • Features: brown-out reset, power-on reset, and power-up clear
  • A/D converter: 10-bit
  • Package: TSSOP
  • Pins: 14
  • Temperature range: -40 to 85 degrees Celsius
  • Supply voltage range: 1.8V to 3.6V

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Lowest to $2.1357
Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $4.8736
Analog Devices Inc.
QUICKSTART PLUS ADUC7020 EVAL BD / ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $80.5805

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0260 $60.3120
28+ $4.1238 $115.4664
43+ $3.9950 $171.7850
58+ $3.8661 $224.2338
75+ $3.7372 $280.2900
101+ $3.3507 $338.4207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess