EN
  • EN
  • DE

MSP430F5229IRGCT

Part No MSP430F5229IRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN / MCU 16-bit MSP430 RISC 128KB Flash 2.5V 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789551-MSP430F5229IRGCT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430F5229
Introduction Date December 10, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5229IRGCT CAD Model

Description

Introducing the MSP430F5229IRGCT Microcontroller from Texas Instruments

The MSP430F5229IRGCT is a highly integrated, low-power microcontroller from Texas Instruments, designed for optimal performance in mixed-signal and embedded systems. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features that cater to a wide range of applications, including industrial, consumer, and portable electronics.

Key Features

  • Core: The MSP430F5229IRGCT is built around a 16-bit RISC CPU, which operates at a speed of up to 25 MHz. This provides a balanced combination of processing power and energy efficiency, making it an ideal choice for battery-powered and low-power applications.
  • Memory: It boasts a generous memory configuration with 128KB of Flash and 8KB of RAM, allowing ample space for complex applications and data storage.
  • Digital and Analog Peripherals: The device includes a variety of digital and analog peripherals. It has multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), among others, which facilitate complex tasks and signal processing without additional components.
  • Power Management: The MSP430F5229IRGCT excels in power management with five low-power modes that can reduce power consumption to as low as 0.1 µA. This makes it exceptionally well-suited for applications where power efficiency is critical.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, including I²C, SPI, and UART, allowing for easy integration with sensors, actuators, and other microcontrollers or processors.
  • Packaging: It comes in a compact VQFN (RGZ) 64-pin package, which is ideal for space-constrained applications.

Applications

The MSP430F5229IRGCT is versatile enough to fit a broad range of applications such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices and fitness trackers
  • Home automation and security systems
  • Industrial control systems
  • Wireless sensors and IoT devices

With its robust set of features and Texas Instruments' commitment to quality, the MSP430F5229IRGCT stands out as a microcontroller that can elevate your next project to new heights of efficiency and performance.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8206 $52.9236
14+ $7.2375 $101.3250
22+ $7.0113 $154.2486
30+ $6.7851 $203.5530
39+ $6.5590 $255.8010
52+ $5.8804 $305.7808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess