EN
  • EN
  • DE

MSP430F5335IPZR

Part No MSP430F5335IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1227467-MSP430F5335IPZR
Manufacturer Homepage www.ti.com
Family Name MSP430F5335
Introduction Date May 31, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MSP430F5335IPZR CAD Model

Description

Product Overview: MSP430F5335IPZR by Texas Instruments

The MSP430F5335IPZR is a highly integrated, low-power microcontroller from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust performance in compact form factors.

Key Features

  • Core: The MSP430F5335IPZR features a 16-bit RISC architecture that operates at a maximum frequency of 25 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It comes equipped with 256 KB of flash memory and 18 KB of RAM, which facilitates complex program execution and data storage without the need for external memory components.
  • Digital Peripherals: This microcontroller includes a variety of digital peripherals, such as four universal serial communication interfaces (USCI), which support multiple communication protocols including SPI, I2C, UART, and IrDA.
  • Analog Peripherals: The device boasts a 12-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold, enabling precise analog signal measurement. It also features two digital-to-analog converters (DACs) for analog output capabilities.
  • Power Management: With its ultra-low-power consumption modes, the MSP430F5335IPZR ensures extended battery life in portable applications. The microcontroller supports multiple power-saving modes that significantly reduce power consumption during idle or standby states.
  • Package: The MSP430F5335IPZR is offered in a 100-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The versatility of the MSP430F5335IPZR makes it ideal for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Sensor monitoring and data acquisition
  • Smart meters and energy management
  • Portable medical devices
  • Consumer electronics

With its integration of powerful features and low-power operation, the MSP430F5335IPZR from Texas Instruments stands out as a top choice for designers looking to optimize performance while maintaining energy efficiency in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8005 $59.2020
9+ $12.1440 $109.2960
13+ $11.7645 $152.9385
18+ $11.3850 $204.9300
23+ $11.0055 $253.1265
31+ $9.8670 $305.8770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess