EN
  • EN
  • DE

MSP430F5634IPZ

Part No MSP430F5634IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series MSP430F5xx
Package Tube
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name 430F5634
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-29642-5, MSP430F5634IPZ-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886010-MSP430F5634IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430F5634IPZ CAD Model

Description

The MSP430F5634IPZ is a powerful and versatile microcontroller from Texas Instruments, designed for industrial and commercial applications that require low power consumption and high performance. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust processing capabilities.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is a 16-bit RISC processor that delivers a balanced combination of CPU performance and low power consumption.
  • Integrated Memory: It comes with 256KB of Flash memory and 18KB of RAM, providing ample space for complex applications and data storage.
  • Digital and Analog Peripherals: A variety of peripherals are included, such as digital I/O ports, timers, and built-in communication modules like SPI, I2C, and UART. It also features a 12-bit analog-to-digital converter (ADC) for interfacing with analog sensors.
  • Power Management: The MSP430F5634IPZ offers multiple power-saving modes, allowing for the optimization of power consumption based on the application's requirements.
  • Flexible Clock System: The device supports a range of clock sources, including a crystal oscillator and an internal digitally controlled oscillator (DCO), which enables precise clock management for various system needs.
  • Package and Temperature Range: Housed in an 100-pin LQFP (Low Profile Quad Flat Package), it operates across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The MSP430F5634IPZ is ideal for a wide range of applications, particularly where energy efficiency and low power operation are critical. It is commonly used in:

  • Portable medical devices
  • Smart grid and energy management systems
  • Industrial control systems
  • Wireless sensor networks
  • Home automation systems

With its integrated features and Texas Instruments' support for development tools, the MSP430F5634IPZ microcontroller is an excellent choice for engineers and developers looking to create sophisticated applications with stringent power and space constraints.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess