EN
  • EN
  • DE

MSP430F5659IPZ

Part No MSP430F5659IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430F5xx
Package Tray
Number of I/O 74
Family Name 430F5659
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-39081, -296-39081-ND, -296-39081, MSP430F5659IPZ-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845160-MSP430F5659IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430F5659IPZ CAD Model

Description

The MSP430F5659IPZ is a highly capable microcontroller from Texas Instruments, renowned for its low power consumption and robust digital and analog functionality. This microcontroller is part of the MSP430 family, which is well-suited for a wide range of applications, including industrial, consumer, and portable devices.

Key Features

  • Low Power Consumption: The MSP430F5659IPZ is designed to maximize power efficiency, featuring a range of low-power modes that significantly reduce power usage during idle periods.
  • High-Performance Architecture: The device is built on a 16-bit RISC architecture that delivers exceptional speed and responsiveness, making it ideal for applications requiring quick processing and real-time control.
  • Memory: It comes equipped with 512KB of flash memory and 66KB of RAM, providing ample space for complex applications and data buffering.
  • Digital and Analog Peripherals: The MSP430F5659IPZ includes a variety of peripherals such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), enabling it to handle a wide range of sensing and control tasks.
  • Communication Interfaces: With integrated communication interfaces such as UART, SPI, and I2C, this microcontroller offers excellent connectivity options for interfacing with other chips, sensors, and modules.
  • Package: The MSP430F5659IPZ is available in a 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for surface mount technology and provides a compact footprint for space-constrained applications.

Applications

The versatility of the MSP430F5659IPZ makes it an excellent choice for a variety of applications, including:

  • Smart meters and energy management systems
  • Portable medical devices and health monitors
  • Home automation and security systems
  • Industrial control systems
  • Wireless sensors and IoT devices

The MSP430F5659IPZ from Texas Instruments is a powerful microcontroller that offers the perfect blend of low power consumption and high functionality, making it an exceptional choice for designers looking to create efficient and sophisticated embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8721 $59.3605
11+ $9.7413 $107.1543
16+ $9.4368 $150.9888
22+ $9.1324 $200.9128
29+ $8.8280 $256.0120
38+ $7.9148 $300.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess