EN
  • EN
  • DE

MSP430F6724AIPZR

Part No MSP430F6724AIPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 96KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b, 2x24b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789630-MSP430F6724AIPZR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name MSP430F6724
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6724AIPZR CAD Model

Description

Overview of the Texas Instruments MSP430F6724AIPZR Microcontroller

The Texas Instruments MSP430F6724AIPZR is a highly integrated, low-power microcontroller that is part of the MSP430 family, known for its exceptional power efficiency and versatile features. This microcontroller is designed to cater to a wide range of applications, including industrial control systems, smart meters, home automation, and portable medical devices.

Key Features

  • Low Power Consumption: The MSP430F6724AIPZR is built for battery-powered and low-power applications. It features a range of low-power modes that significantly reduce power consumption during idle periods.
  • Integrated Peripherals: This microcontroller comes with a variety of built-in peripherals, including a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), multiple communication interfaces such as I2C, SPI, and UART, and a hardware multiplier for efficient mathematical operations.
  • Large Memory: It boasts a substantial memory capacity, with 128KB of flash memory for program storage and 8KB of RAM for data processing.
  • Scalable Clock System: The MSP430F6724AIPZR features a flexible clock system that allows the device to operate at very low power, but can scale up for performance-intensive tasks when needed.

Advanced Capabilities

  • Real-Time Clock: The inclusion of a real-time clock (RTC) provides timekeeping functionality, which is essential for applications that require time stamps or scheduled operations.
  • Digital Signal Processing: With its integrated digital signal processing (DSP) capabilities, this microcontroller can handle complex algorithms and signal processing tasks efficiently.
  • Enhanced Security: The MSP430F6724AIPZR includes security features such as a 128-bit AES encryption module to secure data communications and prevent unauthorized access.

Package and Quality

The MSP430F6724AIPZR is available in a 100-pin LQFP (Low-Profile Quad Flat Package), providing a compact footprint for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for their products, making this microcontroller a dependable choice for both commercial and industrial applications.

Design and Development Support

Developers can take advantage of Texas Instruments' comprehensive development tools and software libraries to streamline the design process. The MSP430F6724AIPZR is supported by the TI ecosystem, which includes development boards, reference designs, and online resources to accelerate product development.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess