EN
  • EN
  • DE

S9S12G128AMLF

Part No S9S12G128AMLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806469-S9S12G128AMLF
Ultra Librarian 3D Model Ultra Librarian S9S12G128AMLF CAD Model

Description

Product Overview: NXP S9S12G128AMLF Microcontroller

The NXP S9S12G128AMLF is a 16-bit microcontroller that combines high-performance data processing capabilities with enhanced peripheral functionality. Designed for automotive and industrial applications, it is part of the HCS12 family that is well-known for its reliability and efficiency in complex electronic systems.

Key Features

  • Core: The microcontroller features a 16-bit HCS12 core with a maximum CPU frequency of 50 MHz, providing robust processing power for demanding applications.
  • Memory: It is equipped with 128 KB of flash memory and 8 KB of RAM, which facilitates efficient data storage and quick access to frequently used data.
  • Timers: Multiple timing systems are available, including an enhanced capture timer, a real-time interrupt timer, and a pulse-width modulator (PWM) for precise control over timing-related functions.
  • Communication Interfaces: S9S12G128AMLF offers a variety of communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, enabling easy connectivity with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for accurate conversion of analog signals to digital, making it suitable for sensor-based applications.
  • Package: Available in an LQFP 80-pin package, it provides ample I/O options for interfacing with other components in a system.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability in harsh environments.

Applications

This microcontroller is ideal for a wide range of applications, including but not limited to automotive control systems, industrial automation, robotics, and embedded systems requiring a high level of integration and processing capability.

Conclusion

In summary, the NXP S9S12G128AMLF microcontroller is a powerful and versatile component that offers a balanced mix of memory, speed, and peripherals. Its robust design, coupled with a comprehensive set of features, makes it an excellent choice for designers looking to develop advanced and reliable systems in automotive and industrial domains.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5422 $53.1330
35+ $2.9064 $101.7240
54+ $2.8156 $152.0424
74+ $2.7247 $201.6278
95+ $2.6339 $250.2205
128+ $2.3615 $302.2720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,222 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess