EN
  • EN
  • DE

MSP430F67451AIPEUR

Part No MSP430F67451AIPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 128KB Flash 3.3V 128-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (20x14)
Win Source Part Number 789641-MSP430F67451AIPEUR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 750
Family Name MSP430F67451
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67451AIPEUR CAD Model

Description

Texas Instruments MSP430F67451AIPEUR Microcontroller

The MSP430F67451AIPEUR is a highly integrated, low-power microcontroller from Texas Instruments, designed for a multitude of applications requiring precise measurement and control. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust performance in industrial, metering, and sensing applications.

At the heart of the MSP430F67451AIPEUR is a 16-bit RISC CPU, which operates at a maximum frequency of 25MHz. This provides a balanced combination of processing power and energy efficiency, allowing for extended operation in battery-powered or energy-harvesting applications. The device also features a variety of integrated peripherals that make it particularly suited for applications such as smart meters, portable instrumentation, and home automation systems.

Key features of the MSP430F67451AIPEUR include:

  • Memory: 32KB of Flash memory and 2KB of RAM, which facilitate complex program execution and data storage without the need for external memory components.
  • Analog-to-Digital Converter (ADC): A high-resolution, 24-bit sigma-delta ADC, which provides precise measurement capabilities, essential for sensor interfacing and data acquisition tasks.
  • Digital-to-Analog Converter (DAC): An integrated 12-bit DAC allows for accurate analog output, useful in control systems and actuator driving.
  • Communication Interfaces: Multiple communication options including I2C, SPI, and UART, enabling easy connectivity with other microcontrollers, sensors, and external peripherals.
  • Timers and Control: Enhanced timers, watchdog timer, and a real-time clock, which support complex timing operations and system management functions.
  • Power Management: An ultra-low-power operating mode, which significantly reduces the power consumption during idle periods, thereby extending the lifespan of battery-operated devices.

The MSP430F67451AIPEUR is available in a 64-pin LQFP (Low Profile Quad Flat Package) that offers a compact footprint while still providing ample I/O options for interfacing with external components. With its combination of power efficiency, processing capability, and integrated features, the MSP430F67451AIPEUR microcontroller is an excellent choice for designers who require a versatile and reliable MCU for their next project.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess