EN
  • EN
  • DE

MSP430F6745IPZR

Part No MSP430F6745IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 128KB Flash 2.5V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789647-MSP430F6745IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6745
Introduction Date January 23, 2013
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6745IPZR CAD Model

Description

Product Overview: MSP430F6745IPZR from Texas Instruments

The MSP430F6745IPZR is a highly integrated, low-power microcontroller from Texas Instruments (TI) that belongs to their MSP430 family, renowned for its exceptional power efficiency and robust performance in embedded applications. This microcontroller is designed to cater to a wide range of applications, including industrial control systems, smart meters, home automation, and portable medical devices.

Featuring a 16-bit RISC architecture, the MSP430F6745IPZR operates at a maximum frequency of 25MHz, delivering a balanced combination of processing power and energy conservation. The device is equipped with a comprehensive set of peripherals, including a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), multiple communication interfaces such as UART, SPI, and I2C, and a real-time clock module with alarm capabilities.

One of the standout features of the MSP430F6745IPZR is its integrated 32-bit hardware multiplier, which enhances the performance of mathematical operations, making it an ideal choice for applications requiring complex computations. Moreover, with its various low-power modes, the microcontroller can significantly extend battery life in portable applications.

The device offers 256KB of flash memory and 18KB of RAM, providing ample space for application code and data storage. Its built-in flash memory is highly reliable, supporting both in-system and in-application programming, which allows for easy firmware updates and data logging without requiring external memory components.

For robust operation in harsh environments, the MSP430F6745IPZR is designed to operate within a temperature range of -40°C to +85°C. It comes in an 80-pin LQFP (Low-profile Quad Flat Package) that ensures a compact footprint while providing sufficient I/O pins for interfacing with external components.

Developers can take advantage of TI's comprehensive development tools and software libraries, which include code examples, development kits, and the Code Composer Studio integrated development environment (IDE) to streamline the development process and reduce time to market.

In summary, the MSP430F6745IPZR microcontroller from Texas Instruments is a versatile, high-performance solution for a variety of low-power applications, offering a rich feature set and reliable operation in a compact package.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1998 $50.3976
30+ $3.4460 $103.3800
45+ $3.3384 $150.2280
62+ $3.2307 $200.3034
81+ $3.1230 $252.9630
108+ $2.7999 $302.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess