EN
  • EN
  • DE

MSP430F6765IPEUR

Part No MSP430F6765IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 128KB Flash 2.5V 128-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 789689-MSP430F6765IPEUR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6765
Introduction Date January 23, 2013
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6765IPEUR CAD Model

Description

The MSP430F6765IPEUR is a high-performance, mixed-signal microcontroller from Texas Instruments, designed to cater to a wide range of applications including industrial, consumer, and portable devices. This microcontroller is part of the MSP430 family, which is renowned for its low power consumption and robust architecture.

Key Features

  • Low Power Consumption: The MSP430F6765IPEUR is optimized for low power operations, featuring a range of power-saving modes that significantly reduce power consumption during idle or standby states.
  • High-Performance CPU: At the core of the MSP430F6765IPEUR is a 16-bit RISC CPU, which offers a balanced trade-off between processing power and energy efficiency, making it ideal for battery-powered applications.
  • Integrated Peripherals: This microcontroller comes with a variety of built-in peripherals, including multiple communication interfaces such as UART, SPI, and I2C, as well as an integrated 12-bit analog-to-digital converter (ADC) and digital-to-analog converter (DAC) for interfacing with analog sensors and actuators.
  • Memory: The MSP430F6765IPEUR is equipped with ample memory resources, featuring up to 128KB of flash memory and 10KB of RAM, ensuring sufficient space for complex applications and software stacks.
  • Flexible Clock System: A flexible clock system allows the microcontroller to adjust its operating frequency for performance or power optimization, supporting frequencies up to 25 MHz.

Applications

The MSP430F6765IPEUR is versatile and can be used in various application domains, including:

  • Smart meters and energy monitoring systems
  • Home and building automation
  • Portable medical devices
  • Industrial control systems
  • Consumer electronics

Package and Quality

The microcontroller is offered in a LQFP (Low-profile Quad Flat Package) with 80 pins, providing a compact footprint for space-constrained applications. Texas Instruments ensures the highest quality and reliability, with rigorous testing and quality control processes in place for the MSP430F6765IPEUR microcontroller.

With its integration of digital and analog functionality, coupled with its energy-saving capabilities, the MSP430F6765IPEUR from Texas Instruments stands out as a smart choice for designers looking to develop efficient and sophisticated systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess