EN
  • EN
  • DE

MSP430F67771IPEUR

Part No MSP430F67771IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description POLYPHASE METERING SoCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 1227509-MSP430F67771IPEUR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F67771
Introduction Date January 27, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F67771IPEUR CAD Model

Description

Introducing the MSP430F67771IPEUR Microcontroller from Texas Instruments

The MSP430F67771IPEUR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer Texas Instruments (TI). This MCU is part of the MSP430 family, which is well-known for its ultra-low-power performance and integrated smart analog features. The MSP430F67771IPEUR is designed to deliver precise and efficient processing capabilities, making it an ideal choice for a wide range of applications, including industrial, metering, and portable devices.

At the heart of the MSP430F67771IPEUR is a 16-bit RISC architecture that ensures smooth and swift operation even at low power levels. This MCU operates at a voltage range of 1.8V to 3.6V, which allows for flexible power management and compatibility with various power sources. The device also features a built-in 32kHz crystal that serves as a clock source, further enhancing its power efficiency.

One of the standout features of the MSP430F67771IPEUR is its robust integration of analog-to-digital converters (ADCs). It includes a 24-bit sigma-delta ADC, which provides high-resolution measurements that are essential for precision-critical applications such as energy metering and monitoring systems. Additionally, the MCU boasts a rich set of peripherals including a DMA controller, real-time clock, multiple communication interfaces like UART, SPI, and I2C, and up to 87 I/O pins, providing excellent flexibility for interfacing with external components.

Developers will appreciate the support for TI's EnergyTrace technology, which enables real-time energy consumption monitoring and optimization during the development process. This feature is invaluable for creating products that require long battery life or energy-efficient operation. Furthermore, the MSP430F67771IPEUR is supported by an extensive ecosystem of development tools, software libraries, and reference designs, which accelerates the development cycle and reduces time to market.

To ensure longevity and reliability, the MSP430F67771IPEUR is available in an extended temperature range of -40°C to +85°C and comes in a 128-pin LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications. With its robust feature set, low power consumption, and TI's commitment to quality, the MSP430F67771IPEUR MCU stands as a top-tier choice for designers seeking to create sophisticated and energy-efficient electronic systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3163 $66.9489
6+ $18.3108 $109.8648
9+ $17.7386 $159.6474
12+ $17.1664 $205.9968
16+ $16.5942 $265.5072
21+ $14.8775 $312.4275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess