EN
  • EN
  • DE
  • IT

MSP430FG4260IRGZT

Part No MSP430FG4260IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 24KB (24K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 5x16b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Win Source Part Number 041804-MSP430FG4260IRGZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430FG4260IRGZT CAD Model

Description

The MSP430FG4260IRGZT from Texas Instruments is an advanced microcontroller unit (MCU) that is specially designed to optimize performance and reduce power consumption.

  • CPU: 16-bit RISC
  • Clock Speed: Up to 16 MHz
  • Flash Memory: 32KB
  • RAM: 1KB
  • ADC: 10-bit Analog-to-Digital Converter (ADC)
  • Operational Amplifiers: Two operational amplifiers
  • Standby Mode Power Consumption: Less than 1 µA
  • Active Mode Power Consumption: Less than 500 µA @ 1 MHz
  • Power-Saving Modes: Five power-saving modes
  • USART Module: Included for serial communication
  • Timers: 16-bit timer and 8-bit timer
  • Package: Compact VQFN (48) package

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit H8S/2000 CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Need more? Email Us
Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $4.8736
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUC7020 EVAL BD / ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $80.5805

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3624 $66.8120
11+ $10.9640 $120.6040
16+ $10.6214 $169.9424
22+ $10.2788 $226.1336
29+ $9.9362 $288.1498
38+ $8.9083 $338.5154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess