EN
  • EN
  • DE

MSP430FR2633IYQWR

Part No MSP430FR2633IYQWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 15.5KB FRAM 24DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 24-DSBGA
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 15.5KB (15.5K x 8)
Program Memory Type FRAM
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-UFBGA, DSBGA
Case / Package 24-DSBGA
Family Name 430FR2633
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430FR2633IYQWR-ND, 296-51455-6, 296-51455-1, 296-51455-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886022-MSP430FR2633IYQWR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2633IYQWR CAD Model

Description

The MSP430FR2633IYQWR is a highly integrated, low-power microcontroller from Texas Instruments (TI), designed to cater to a wide range of embedded applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430FR2633IYQWR is particularly suitable for applications that require a combination of processing power, low energy consumption, and robust analog and digital functionality.

Key Features:

  • 16-Bit RISC Architecture: At the core of the MSP430FR2633IYQWR is a 16-bit RISC CPU, which offers a balanced trade-off between processing power and power consumption.
  • Ferroelectric Random Access Memory (FRAM): The device includes 15.5KB of FRAM, which provides faster write speeds and higher endurance than traditional flash memory.
  • Ultra-Low Power: The microcontroller features multiple power-saving modes, which make it ideal for battery-powered and energy-harvesting applications.
  • Integrated Peripherals: It comes with a range of built-in peripherals, including a 10-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and several communication interfaces such as I2C, SPI, and UART.
  • Capacitive Touch I/O: The MSP430FR2633IYQWR is equipped with TI's CapTIvate touch technology, enabling the development of applications with capacitive touch capability.

Applications:

The versatility of the MSP430FR2633IYQWR makes it an excellent choice for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Wearable Devices
  • Industrial Control Systems
  • Home Automation
  • Portable Medical Devices

Package and Quality:

The MSP430FR2633IYQWR is available in a compact 32-pin VQFN (YQW) package, which is suitable for space-constrained applications. The product adheres to Texas Instruments' rigorous quality standards, ensuring reliable performance in a variety of operating conditions.

With its combination of low power consumption, robust integrated peripherals, and touch technology, the MSP430FR2633IYQWR microcontroller from Texas Instruments is an ideal solution for developers looking to create efficient and interactive applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2106 $50.8438
56+ $1.8139 $101.5784
86+ $1.7572 $151.1192
118+ $1.7005 $200.6590
153+ $1.6438 $251.5014
204+ $1.4738 $300.6552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess