EN
  • EN
  • DE

MSP430FR5732IPW

Part No MSP430FR5732IPW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FRAM 28TSSOP / MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 8KB (8K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number MSP430FR5732
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-35077-5
Standard Package 50
Win Source Part Number 1318603-MSP430FR5732IPW
Ultra Librarian 3D Model Ultra Librarian MSP430FR5732IPW CAD Model

Description

The Texas Instruments MSP430FR5732IPW is a highly capable microcontroller that combines performance, versatility, and low-power operation, making it an ideal choice for a wide range of embedded applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust feature set.

Key Features:

  • 16-bit RISC Architecture: At the core of the MSP430FR5732IPW is a 16-bit RISC CPU, which offers a balanced combination of processing power and energy efficiency, enabling complex computations while maintaining low energy consumption.
  • Ferroelectric RAM (FRAM): Equipped with 16 KB of FRAM, the MSP430FR5732IPW provides faster write speeds, greater read/write endurance, and lower power consumption compared to traditional non-volatile memory technologies.
  • Digital and Analog Peripherals: A variety of built-in peripherals, including timers, communication interfaces (I2C, SPI, UART), and a 10-bit analog-to-digital converter (ADC), give designers the flexibility to interface with a wide array of sensors and other external components.
  • Low Power Modes: With multiple low-power modes, the MSP430FR5732IPW is optimized for battery-powered and energy-harvesting applications. Its ability to quickly wake up from low-power modes to active operation enables responsive, power-efficient designs.
  • Development Support: Texas Instruments provides extensive development support for the MSP430FR5732IPW, including integrated development environments (IDEs), software libraries, and reference designs, which help accelerate the design process and reduce time to market.

Applications:

The MSP430FR5732IPW is suitable for a diverse range of applications such as smart meters, wearable devices, industrial control systems, and wireless sensor networks. Its low-power characteristics and rich set of features make it particularly well-suited for portable and remote sensing applications where power efficiency is critical.

Package and Quality:

This microcontroller is available in a 28-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that the MSP430FR5732IPW meets the stringent requirements of industrial and consumer electronics standards.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess