EN
  • EN
  • DE

MSP430FR5738IRGET

Part No MSP430FR5738IRGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FRAM 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (16K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 789781-MSP430FR5738IRGET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430FR5738IRGET CAD Model

Description

Product Overview: Texas Instruments MSP430FR5738IRGET

The Texas Instruments MSP430FR5738IRGET is a highly integrated microcontroller (MCU) that is part of the MSP430 family, known for its low-power performance and versatile features. Designed for efficiency and reliability, this MCU is ideal for a wide range of applications, including industrial, consumer electronics, and portable devices.

Key Features

  • Low Power Consumption: The MSP430FR5738IRGET is designed with Texas Instruments' low-power expertise, featuring a range of power-saving modes that make it ideal for battery-powered and energy-harvesting applications.
  • 16-Bit RISC Architecture: This MCU operates with a 16-bit RISC architecture that allows for fast processing and efficient operation, ensuring quick response times in critical applications.
  • Ferroelectric Random Access Memory (FRAM): Equipped with FRAM, the MSP430FR5738IRGET provides faster write speeds, greater write endurance, and lower power consumption compared to traditional non-volatile memory technologies.
  • Digital and Analog Peripherals: A variety of built-in peripherals, including timers, communication interfaces (I2C, SPI, UART), and a 10-bit analog-to-digital converter (ADC), offer extensive functionality and the ability to interface with various sensors and external components.
  • Integrated Security Features: Enhanced with security features to protect against code extraction and ensure data integrity, making it a secure choice for applications where data protection is paramount.

Technical Specifications

  • CPU Speed: Up to 24 MHz
  • Memory: Up to 16 KB FRAM, 1 KB SRAM
  • Voltage Range: 2.0 V to 3.6 V operation
  • I/O Ports: Up to 28 I/O pins
  • Package: 24-pin VQFN
  • Temperature Range: -40°C to +85°C

The MSP430FR5738IRGET is a robust and flexible MCU that offers a perfect balance between performance and power consumption. Its extensive set of features and peripherals makes it highly adaptable to a multitude of applications, while its small form factor allows for integration into space-constrained designs. With Texas Instruments' commitment to quality and longevity, this product is a reliable choice for developers looking to create efficient and innovative electronic systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4911 $52.3131
43+ $2.3334 $100.3362
67+ $2.2546 $151.0582
96+ $2.0969 $201.3024
124+ $2.0181 $250.2444
155+ $1.9392 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess