EN
  • EN
  • DE

MSP430FR69721IRGCT

Part No MSP430FR69721IRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FRAM 64VQFN / MCU 16-bit MSP430 RISC 64KB FRAM 2.5V/3.3V Medical 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789809-MSP430FR69721IRGCT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430FR69721
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR69721IRGCT CAD Model

Description

Product Overview: MSP430FR69721IRGCT from Texas Instruments

The MSP430FR69721IRGCT is a powerful and versatile microcontroller unit (MCU) from Texas Instruments (TI), designed for a wide range of applications that require low power consumption and high performance. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and reliable performance in embedded systems.

The MSP430FR69721IRGCT incorporates TI's innovative Ferroelectric Random Access Memory (FRAM), which combines the speed of SRAM with the stability and energy efficiency of flash memory. FRAM allows for faster write speeds and a higher number of write cycles compared to traditional non-volatile memory technologies, making it ideal for data-logging applications and systems that require frequent data updates.

Featuring a 16-bit RISC architecture, the MSP430FR69721IRGCT operates at a maximum frequency of 16MHz, providing a balance between speed and power consumption. The MCU includes a comprehensive set of peripherals, such as multiple communication interfaces (I2C, SPI, UART), a 12-bit analog-to-digital converter (ADC), and timers that support a variety of functions including PWM output for motor control.

The MSP430FR69721IRGCT comes in a compact 64-VQFN (RGZ) package, which is suitable for space-constrained applications. It also features a wide range of integrated digital and analog I/O pins, allowing designers to connect a variety of sensors and actuators without the need for external components, thereby reducing system complexity and cost.

With its ultra-low power consumption, the MSP430FR69721IRGCT is particularly well-suited for battery-powered and portable devices. It supports multiple low-power modes, enabling the device to conserve energy during idle periods. This makes it an excellent choice for applications such as wearable technology, wireless sensors, and smart meters.

Texas Instruments provides extensive support for the MSP430FR69721IRGCT, including a robust development ecosystem with software tools, reference designs, and documentation to help accelerate the development process. This ensures that engineers can leverage the full capabilities of the MCU for their specific application needs.

In summary, the MSP430FR69721IRGCT from Texas Instruments is a feature-rich MCU that offers the perfect blend of low power consumption, high performance, and versatile functionalities, making it a top choice for engineers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1146 $56.9168
18+ $5.8377 $105.0786
27+ $5.6552 $152.6904
37+ $5.4728 $202.4936
48+ $5.2904 $253.9392
64+ $4.7431 $303.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess