EN
  • EN
  • DE

MSP430G2111IPW14R

Part No MSP430G2111IPW14R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1227552-MSP430G2111IPW14R
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2111
Introduction Date April 15, 2009
ECCN EAR99
Country of Origin Malaysia ,Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430G2111IPW14R CAD Model

Description

Introducing the MSP430G2111IPW14R Microcontroller from Texas Instruments

The MSP430G2111IPW14R is a powerful and versatile microcontroller unit (MCU) designed by Texas Instruments (TI), which is renowned for its exceptional integration of features in a compact and energy-efficient package. This microcontroller is part of the MSP430 family, which is widely recognized for its ultra-low power consumption, making it an ideal solution for battery-powered and portable applications.

Key Features

  • 16-bit RISC Architecture: The MSP430G2111IPW14R operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture that allows for robust performance and efficient processing, which is essential for a wide range of embedded applications.
  • Low Power Consumption: TI's MSP430 series is designed with power efficiency in mind. This MCU features different power-saving modes, which enable the device to conserve energy and prolong battery life.
  • Integrated Peripherals: The device comes with a variety of built-in peripherals, including a 10-bit analog-to-digital converter (ADC), onboard timers, and a versatile clock system that supports multiple clock sources for various power and precision requirements.
  • Programmable Memory: It boasts 2KB of flash memory and 128B of RAM, providing ample space for program storage and efficient operation of applications.
  • GPIO Pins: With 10 general-purpose input/output (GPIO) pins, this MCU offers flexibility in interfacing with external sensors, actuators, and other circuit elements.
  • Wide Operating Temperature Range: The MSP430G2111IPW14R is designed to operate over an industrial temperature range, ensuring reliability and performance even under harsh conditions.

Applications

The MSP430G2111IPW14R is suitable for an array of applications, particularly where power efficiency and space constraints are critical considerations. It is commonly used in:

  • Portable medical devices
  • Wireless sensors and sensor networks
  • Energy harvesting systems
  • Consumer electronics
  • Automation and control systems

With its robust feature set and low-power operation, the MSP430G2111IPW14R from Texas Instruments stands as a smart choice for designers looking to optimize their embedded systems for power and performance. Whether for industrial, consumer, or specialized applications, this microcontroller offers a balanced approach to meeting the demands of modern electronic devices.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0416 $52.0800
120+ $0.8546 $102.5520
185+ $0.8279 $153.1615
250+ $0.8012 $200.3000
325+ $0.7745 $251.7125
435+ $0.6944 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,359 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess