EN
  • EN
  • DE

MSP430U234IDLR

Part No MSP430U234IDLR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831737-MSP430U234IDLR
Ultra Librarian 3D Model Ultra Librarian MSP430U234IDLR CAD Model

Description

Product Overview: MSP430U234IDLR - Texas Instruments

The MSP430U234IDLR is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its low power consumption and advanced features. This MCU is part of the MSP430 family, which is widely recognized for its exceptional power efficiency and reliability in a variety of applications.

Key Features:

  • 16-Bit RISC Architecture: The MSP430U234IDLR operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, providing a balanced combination of processing power and energy efficiency, making it ideal for battery-powered and portable devices.
  • Integrated Peripherals: This MCU comes with a range of integrated peripherals, including timers, serial communication modules (such as UART, SPI, and I2C), and built-in analog components like ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), which simplify design and save on external component costs.
  • Flexible Power Management: The MSP430U234IDLR features various power-saving modes, allowing designers to optimize consumption for their specific applications. This flexibility ensures that the device can maintain functionality while minimizing power usage during idle periods.
  • Digital Control: Its advanced digital control capabilities make it suitable for applications such as motor control, smart meters, and portable medical devices, where precise control and monitoring are essential.
  • Wide Operating Temperature Range: The device is designed to operate reliably across a broad temperature range, ensuring consistent performance in harsh environmental conditions.

Packaging and Availability:

The MSP430U234IDLR is available in a compact 38-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Texas Instruments ensures availability and support for their products, providing long-term reliability for industrial and commercial projects.

Applications:

This MCU is highly versatile and can be used in a variety of sectors including consumer electronics, industrial automation, energy management, and healthcare devices. Its low power consumption and robust feature set make it a go-to choice for engineers and designers looking to create efficient, high-performance embedded systems.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess