EN
  • EN
  • DE

MSP430U335IPWR

Part No MSP430U335IPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description PROTOTYPE / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1080675-MSP430U335IPWR
Ultra Librarian 3D Model Ultra Librarian MSP430U335IPWR CAD Model

Description

Product Overview: MSP430U335IPWR by Texas Instruments

The MSP430U335IPWR is a high-performance microcontroller unit (MCU) from the renowned MSP430 family, designed and manufactured by Texas Instruments (TI). This MCU is tailored for low-power and energy-efficient applications, making it an ideal choice for a wide array of embedded systems.

Key Features

  • Low Power Consumption: The MSP430U335IPWR boasts an ultra-low-power architecture, which includes five power-saving modes. This feature enables the MCU to optimize its power usage, making it perfect for battery-powered and portable devices.
  • 16-Bit RISC Architecture: The device operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture that offers a balanced compromise between computational power and energy efficiency, ensuring swift and responsive performance.
  • Integrated Peripherals: It comes with a variety of built-in peripherals, including a 10-bit analog-to-digital converter (ADC), a watchdog timer, and a serial communication interface. These integrated components help reduce system complexity and overall cost.
  • Flexible Clock System: The MSP430U335IPWR features a flexible clock system that supports multiple clock sources, allowing designers to fine-tune the MCU's performance and power consumption according to the application's requirements.
  • Memory: This microcontroller is equipped with 8KB of flash memory and 256 bytes of RAM, providing sufficient space for program storage and efficient data manipulation.
  • Package and Temperature Range: The MSP430U335IPWR is available in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, and it operates over an industrial temperature range, ensuring reliable performance in challenging environments.

Applications

The MSP430U335IPWR is versatile and can be employed in various applications such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Consumer electronics
  • Home automation and IoT devices
  • Industrial control systems

With its combination of low power consumption, robust integrated features, and flexible programming capabilities, the MSP430U335IPWR from Texas Instruments is a reliable choice for developers looking to create efficient and cost-effective embedded solutions.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess