EN
  • EN
  • DE

MSP430V254IPZR

Part No MSP430V254IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description PROTOTYPE / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 831741-MSP430V254IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430V254IPZR CAD Model

Description

The MSP430V254IPZR is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. As part of the MSP430 family, this device is optimized for battery-powered and portable applications due to its exceptional power efficiency and versatile feature set.

Key Features:

  • Low Power Consumption: The MSP430V254IPZR excels in power-sensitive applications with its ability to run on a very low current in active and standby modes, featuring a range of low-power operating modes.
  • 16-Bit RISC Architecture: The device is built on a 16-bit Reduced Instruction Set Computing (RISC) architecture that allows for a balanced combination of performance and power efficiency.
  • Integrated Digital and Analog Peripherals: It includes a variety of built-in peripherals such as timers, digital I/O, analog-to-digital converters (ADCs), and more, enabling a wide range of functions without the need for additional components.
  • Flexible Clock System: A comprehensive clock system supports multiple clock sources and allows for precise control over system and peripheral clocks, further optimizing power consumption and performance.
  • In-System Programmable Flash: The microcontroller features in-system programmable flash memory, facilitating easy updates to the firmware and eliminating the need for external programming devices.
  • Serial Communication Interfaces: It provides several serial communication options including SPI, I2C, and UART, allowing for easy integration with a variety of external devices and systems.

Applications:

The MSP430V254IPZR is ideal for a wide range of applications such as:

  • Sensor systems
  • Portable medical devices
  • Battery management
  • Smart meters
  • Wearable technology
  • Home automation

Package and Availability:

This microcontroller is available in a 48-pin LQFP (Low Profile Quad Flat Package) that offers a compact footprint while allowing for easy integration into various designs. The MSP430V254IPZR is part of Texas Instruments' commitment to providing advanced microcontroller solutions for the ever-evolving demands of modern electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1882 $55.6938
20+ $5.0775 $101.5500
31+ $4.9189 $152.4859
43+ $4.7602 $204.6886
55+ $4.6015 $253.0825
73+ $4.1255 $301.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess