EN
  • EN
  • DE

MSP430V270IPMR

Part No MSP430V270IPMR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFP-64
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 732916-MSP430V270IPMR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430V270IPMR CAD Model

Description

The MSP430V270IPMR is a high-performance, mixed-signal microcontroller from Texas Instruments, renowned for its low power consumption and robust processing capabilities. This component is part of the MSP430 family, which is widely acclaimed for its utility in a diverse range of applications, from consumer electronics to industrial automation systems.

At the heart of the MSP430V270IPMR is a 16-bit RISC CPU that ensures efficient operation and supports multiple power-saving modes, making it ideal for battery-powered and portable devices. The microcontroller operates at a voltage range of 1.8V to 3.6V, further emphasizing its suitability for applications where power efficiency is critical.

This microcontroller boasts a rich set of integrated features, including 16KB of flash memory for program storage and 512 bytes of RAM for data processing. These resources are ample for many embedded systems, allowing for the development of complex and sophisticated firmware. Additionally, the MSP430V270IPMR offers a variety of peripherals such as timers, serial communication interfaces (USART), and a 10-bit analog-to-digital converter (ADC), which provide the versatility needed to interface with sensors, actuators, and other electronic components.

The MSP430V270IPMR is designed with scalability and interoperability in mind. Its flexible clock system supports a range of frequencies, ensuring compatibility with different system requirements. Moreover, the device features a watchdog timer for system reliability and a brown-out reset function to safeguard against power supply inconsistencies.

Packaged in a LQFP-64 (low-profile quad flat package), the MSP430V270IPMR offers a compact footprint for space-constrained applications. Its surface-mount design aligns with modern PCB assembly processes, facilitating ease of integration into system designs.

In summary, the MSP430V270IPMR from Texas Instruments is a powerful and efficient microcontroller that is well-suited for a wide range of applications. Its combination of low power consumption, extensive integrated peripherals, and programmable resources make it a go-to choice for engineers looking to develop advanced and reliable embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0011 $54.0099
21+ $4.9240 $103.4040
32+ $4.7702 $152.6464
44+ $4.6163 $203.1172
57+ $4.4624 $254.3568
75+ $4.0008 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess