EN
  • EN
  • DE
  • IT

MUX508IDR

Part No MUX508IDR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1 Circuit IC Switch
Manufacturer Texas Instruments
Package Reel - TR
Family Name MUX508
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-44862-1-ND, 296-44862-6, MUX508IDR-ND, 296-44862-2, 296-44862-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848096-MUX508IDR
Ultra Librarian 3D Model Ultra Librarian MUX508IDR CAD Model

Description

The MUX508IDR is a state-of-the-art, precision analog multiplexer from Texas Instruments, designed to provide exceptional performance in a wide range of applications. This advanced multiplexer is part of TI's portfolio of high-quality signal chain solutions, offering engineers the reliability and flexibility needed for today's complex electronic systems.

Key Features

  • Channel Configuration: The MUX508IDR boasts an 8:1 single-ended channel configuration, providing the ability to select one of eight inputs to a single output. This makes it an ideal choice for applications that require multiple input channels to be routed to a single data acquisition system.
  • Low On-Resistance: With a low on-resistance of typically 70 ohms, this multiplexer ensures minimal signal distortion and attenuation, maintaining signal integrity and reducing power loss.
  • Low Charge Injection: The device features low charge injection, which minimizes the disturbance to the signal path when switching between channels, thereby preserving the accuracy of the signal being processed.
  • Wide Supply Range: The MUX508IDR operates over a broad supply range of ±5V to ±18V or a single supply of 10V to 36V, offering versatility in various supply environments and compatibility with a multitude of other components.
  • High ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device, safeguarding it against the damaging effects of static electricity and ensuring robust performance in harsh electrical environments.

Applications

The MUX508IDR is well-suited for a variety of applications, including:

  • Data Acquisition Systems (DAQ)
  • Test Equipment
  • Instrumentation
  • Process Control
  • Medical Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the MUX508IDR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance. Whether used in automated test systems or precision data acquisition, the MUX508IDR from Texas Instruments is an excellent choice for professionals seeking a high-quality analog multiplexer.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $29.4052
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.2409
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $6.4151
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1613
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.2130
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $10.1548
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $0.9413
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4635 $51.7335
50+ $2.0213 $101.0650
77+ $1.9582 $150.7814
106+ $1.8950 $200.8700
137+ $1.8318 $250.9566
183+ $1.6423 $300.5409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess