EN
  • EN
  • DE

OMAP2530CZAC400

Part No OMAP2530CZAC400
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU 400MHZ 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB OTG (1)
Voltage - I/O 1.2V
Temperature Range - Operating 0°C ~ 70°C (TA)
Security Features Boot Security, Secure JTAG
Additional Interfaces 1-Wire®, I²C, McASP, McSPI, MMC/SD/SDIO
Base Product Number OMAP2530
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 262512-OMAP2530CZAC400
Ultra Librarian 3D Model Ultra Librarian OMAP2530CZAC400 CAD Model

Description

The OMAP2530CZAC400 is a highly sophisticated and advanced product from Texas Instruments, a renowned global semiconductor company.

  • Family: This product is a part of the OMAP family of devices
  • Architecture: system-on-chip (SoC) that is designed to offer high-performance operation for a variety of applications.
  • CPU core: built with a high-performance ARM Cortex-A8 CPU core running @ a speed of 400 MHz.
  • Graphics accelerator: includes a 2D/3D graphics accelerator.
  • Power-efficient design: has integrated a power management system.
  • Connectivity options: includes a number of connectivity options, including USB, SDIO, and UART interfaces.
  • Memory types: supports a range of memory types, including NAND Flash, NOR Flash, and SDRAM.
  • Form factor: comes in a compact BGA package.
  • Software: compatible with a variety of operating systems, including Linux, Android, and Windows CE.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1267 $84.2534
3+ $34.5655 $103.6965
5+ $33.4854 $167.4270
7+ $32.4052 $226.8364
8+ $31.3250 $250.6000
11+ $28.0845 $308.9295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess