EN
  • EN
  • DE
  • IT

OMAP4430FL1CBSR

Part No OMAP4430FL1CBSR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1506+
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 715664-OMAP4430FL1CBSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OMAP4430FL1CBSR CAD Model

Description

The OMAP4430FL1CBSR is a high-performance system-on-chip (SoC) from Texas Instruments, renowned for its robust architecture and versatile capabilities. This SoC is part of the OMAP 4 platform, specifically designed to elevate the multimedia and processing capabilities of mobile devices such as smartphones, tablets, and other portable electronics.

Key Features:

  • Dual-Core Processor: At the heart of the OMAP4430FL1CBSR lies a powerful dual-core ARM Cortex-A9 MPCore CPU, which operates at speeds that can scale dynamically up to 1 GHz. This enables smooth multitasking and responsive performance for demanding applications.
  • Advanced Graphics: The integrated PowerVR SGX540 graphics processor ensures rich, immersive visual experiences. It is capable of driving 3D graphics at high frame rates, which is essential for gaming, user interfaces, and complex visual computing tasks.
  • High-Definition Video: With support for 1080p HD video playback and recording, this SoC allows users to enjoy and create high-quality video content with ease.
  • Multimedia Support: The OMAP4430FL1CBSR comes with a comprehensive set of multimedia features, including support for multiple audio and video codecs, image processing capabilities, and a dedicated hardware accelerator for better performance and lower power consumption.
  • Memory and Storage: This SoC supports a variety of memory and storage options, including LPDDR2, which provides high data transfer rates and low power consumption, ensuring efficient operation and extended battery life for mobile devices.
  • Connectivity: With an integrated IVA 3 multimedia hardware accelerator, the OMAP4430FL1CBSR offers excellent solutions for connectivity, including USB 2.0, HDMI, and more, facilitating the connection of a wide range of peripherals and displays.

Designed with an eye on the future, the OMAP4430FL1CBSR incorporates a dual-channel controller that interfaces with the latest wireless technologies, ensuring devices are ready for next-generation communication standards. Its low-power consumption and high-efficiency design make it an ideal choice for manufacturers looking to create competitive products with long battery life.

Overall, the OMAP4430FL1CBSR from Texas Instruments represents a blend of performance, power efficiency, and multimedia prowess, making it a top contender in the mobile processing landscape.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess