EN
  • EN
  • DE

ONET4291PARGVT

Part No ONET4291PARGVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1-Gbps to 4.25-Gbps Rate-Selectable Limiting Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
-3db Bandwidth 4.5GHz
Operating Supply Current 50mA
Dual Supply Voltage (±) 2.9 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 1232990-ONET4291PARGVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ONET4291PA
Introduction Date November 01, 2004
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ONET4291PARGVT CAD Model

Description

The ONET4291PARGVT is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading semiconductor companies in the industry. This product is specifically engineered to cater to the demanding requirements of optical networking applications, including but not limited to, high-speed data transmission and advanced telecommunication systems.

Key Features

  • High-Speed Performance: The ONET4291PARGVT is capable of operating at extremely high data rates, making it suitable for modern optical networks that demand fast data transfer speeds.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed for efficiency, with low power consumption that helps in reducing the overall power budget of the system it is integrated into.
  • Compact Form Factor: The device comes in a compact package, which allows for a smaller footprint on the PCB and is ideal for space-constrained applications.
  • High Reliability: Texas Instruments is known for its rigorous testing and quality control, ensuring that the ONET4291PARGVT meets the high reliability standards required for critical communication infrastructure.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this product offers enhanced performance characteristics that are aligned with the latest industry standards.

Applications

The ONET4291PARGVT is versatile and can be used in various applications within the optical networking domain. Some of its primary applications include:

  • High-speed optical transceivers
  • Fiber optic modules and subsystems
  • Data center interconnects
  • Telecommunication switching systems
  • Long-haul and metropolitan area networks (MANs)

Why Choose ONET4291PARGVT?

Choosing the ONET4291PARGVT from Texas Instruments means opting for a product that delivers exceptional performance, reliability, and efficiency. Its high-speed capabilities and low power consumption make it an ideal choice for developers and engineers looking to build or upgrade optical networking equipment for the future. With Texas Instruments' reputation for quality, the ONET4291PARGVT stands out as a superior choice for your optical communication needs.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6882 $51.6348
34+ $3.0263 $102.8942
52+ $2.9317 $152.4484
71+ $2.8371 $201.4341
92+ $2.7426 $252.3192
123+ $2.4588 $302.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess