EN
  • EN
  • DE

OPA111AM

Part No OPA111AM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Difet
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 0.8pA
Voltage - Input Offset 100μV
Operating Supply Current 2.5mA
Output Current per Channel 10mA
Dual Supply Voltage (±) ±5 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
Win Source Part Number 1233331-OPA111AM
Manufacturer Homepage www.ti.com
Family Name OPA111
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Medical, Test & Measurement, Fibre Optics
Ultra Librarian 3D Model Ultra Librarian OPA111AM CAD Model

Description

The OPA111AM from Texas Instruments is a high-precision monolithic operational amplifier designed for a wide range of applications that require accuracy and stability over time and temperature. This operational amplifier is a part of Texas Instruments' OPA series, known for their reliability and performance in critical applications.

Key Features:

  • Low Offset Voltage: The OPA111AM offers a low offset voltage of 75µV max, which makes it ideal for applications requiring high accuracy without frequent recalibration.
  • Low Drift: With a temperature drift of just 0.6µV/°C max, this operational amplifier ensures consistent performance across a wide temperature range.
  • High Open-Loop Gain: It provides a high open-loop gain of 160dB, which is beneficial for precision amplification tasks.
  • Low Noise: The OPA111AM has a low noise density of 8nV/√Hz at 1kHz, making it suitable for sensitive instrumentation and audio applications.
  • Wide Supply Range: It operates with a supply range of ±4.5V to ±18V, offering flexibility in various circuit designs.

Applications:

The OPA111AM is versatile and can be used in a variety of applications such as:

  • Precision data acquisition systems
  • Test and measurement equipment
  • Professional audio equipment
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Medical instrumentation

Quality and Reliability:

As with all Texas Instruments products, the OPA111AM is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. The device is available in an 8-pin TO-99 metal can package, providing excellent thermal performance and durability.

For engineers and designers looking for a reliable and high-precision operational amplifier, the OPA111AM represents a solid choice, backed by Texas Instruments' reputation for quality and innovation in the field of analog electronics.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess