EN
  • EN
  • DE

OPA137UA/2K5

Part No OPA137UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Series MicroAmplifier™
Package Reel - TR
Family Name OPA137
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-48622-6, OPA137UA/2K5-NDR, OPA137UA/2K5G4, OPA137UA/2K5-ND, 296-48622-2, 296-48622-1, OPA137UA/2K5G4-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852412-OPA137UA/2K5
Ultra Librarian 3D Model Ultra Librarian OPA137UA/2K5 CAD Model

Description

The OPA137UA/2K5 is a high-performance, precision operational amplifier from Texas Instruments, designed to meet the needs of a wide range of electronic applications. This device offers a perfect blend of low offset voltage, high input impedance, and low power consumption, making it an ideal choice for professional and hobbyist projects alike.

Key Features:

  • Low Offset Voltage: The OPA137UA/2K5 boasts a low input offset voltage, which enhances the accuracy of analog signal processing and reduces the need for external calibration.
  • High Input Impedance: With a high input impedance, this operational amplifier minimizes the loading effect on input sources, preserving signal integrity and ensuring high-fidelity signal amplification.
  • Low Power Consumption: It is designed for energy-efficient operation, which is crucial for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: The device operates over a broad supply range, accommodating various power supply configurations and allowing for flexible circuit design.
  • Rail-to-Rail Output: The OPA137UA/2K5 can drive its output to the power supply rails, maximizing the dynamic range in single-supply operations.

Applications:

The versatility of the OPA137UA/2K5 makes it suitable for a diverse array of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Audio processing
  • Analog filters
  • Sensor signal conditioning
  • Battery-powered devices

Package and Quality:

The OPA137UA/2K5 comes in a compact SOIC-8 package, which is conducive to space-constrained applications while still being easy to handle in manufacturing environments. Texas Instruments upholds stringent quality standards, ensuring that each component is reliable and performs consistently across various operating conditions.

Conclusion:

Whether you're designing for professional-grade equipment or a DIY electronics project, the OPA137UA/2K5 from Texas Instruments offers a balance of performance, power efficiency, and versatility. Its precise operation, combined with robust features, makes it a go-to choice for engineers and enthusiasts seeking a reliable operational amplifier for their analog circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5274 $53.4590
80+ $1.2533 $100.2640
125+ $1.2141 $151.7625
175+ $1.1750 $205.6250
225+ $1.1358 $255.5550
295+ $1.0183 $300.3985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess