EN
  • EN
  • DE

OPA188AIDGKR

Part No OPA188AIDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 0.03-uV/C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.8 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 160pA
Voltage - Input Offset 6μV
Operating Supply Current 450μA
Output Current per Channel 18mA
Dual Supply Voltage (±) 4 V ~ 36 V, ±2 V ~ 18 V
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1233395-OPA188AIDGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA188
Introduction Date August 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA188AIDGKR CAD Model

Description

Product Overview: Texas Instruments OPA188AIDGKR

The OPA188AIDGKR is a precision operational amplifier from the renowned manufacturer Texas Instruments, offering a blend of features that make it suitable for a wide range of applications. This high-performance op-amp is designed to deliver low noise, low input bias current, and low offset voltage, making it an excellent choice for applications requiring high accuracy and stability.

Key Features

  • Low Offset Voltage: The OPA188AIDGKR boasts an ultra-low input offset voltage, which significantly reduces error in high precision applications and simplifies the design process by minimizing the need for external calibration.
  • Low Noise: With its low noise density, this op-amp is ideal for sensitive signal processing tasks, ensuring that the signal integrity is maintained throughout the amplification process.
  • Wide Supply Range: It operates across a wide supply voltage range, accommodating various application requirements and making it versatile for both single-supply and dual-supply operations.
  • High Input Impedance: The high input impedance minimizes the loading effect on the signal source, preserving the original signal as much as possible.
  • Robust ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity even in harsh electrical environments.

Applications

The OPA188AIDGKR is well-suited for a variety of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Medical equipment
  • Temperature sensing and control
  • Test and measurement equipment

Package and Quality

Encased in an 8-pin VSSOP (DGK) package, the OPA188AIDGKR is compact and designed for surface mount technology, allowing for efficient use of PCB space. Texas Instruments' commitment to quality ensures that this product meets the stringent industry standards for performance and reliability.

Whether you're designing a sophisticated medical device or a high-precision industrial control system, the OPA188AIDGKR from Texas Instruments is a reliable choice that offers not only performance but also the assurance of a trusted brand in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8478 $50.0214
32+ $3.1572 $101.0304
50+ $3.0585 $152.9250
68+ $2.9598 $201.2664
88+ $2.8612 $251.7856
117+ $2.5652 $300.1284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess