EN
  • EN
  • DE

OPA210IDBVR

Part No OPA210IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT SOT23-5 / General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Push-Pull, Rail-to-Rail
Slew Rate 6.4V/µs
Gain Bandwidth Product 18 MHz
Current - Input Bias 300 pA
Voltage - Input Offset 5 µV
Current - Supply 2.2mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA210IDBVRCT,296-OPA210IDBVRDKR,296-OPA210IDBVRTR
Standard Package 3,000
Win Source Part Number 1319484-OPA210IDBVR
Ultra Librarian 3D Model Ultra Librarian OPA210IDBVR CAD Model

Description

The OPA210IDBVR is a high-precision operational amplifier from Texas Instruments, designed to offer exceptional performance for a wide range of applications. This operational amplifier features a low offset voltage, low noise, and high-speed operation, making it an ideal choice for professional-grade audio equipment, test and measurement instruments, and precision analog circuits.

Key Features

  • Low Offset Voltage: The OPA210IDBVR boasts an ultra-low offset voltage, which minimizes error in signal amplification, ensuring accuracy and stability in sensitive applications.
  • Low Noise Performance: With its low noise density, this op-amp is perfect for audio and other applications where signal integrity is paramount.
  • High Gain Bandwidth: The device features a high gain bandwidth product, enabling it to handle high-speed signals without significant distortion.
  • Single-Supply Operation: It is capable of operating from a single power supply, which simplifies circuit design and reduces power consumption.
  • Rail-to-Rail Output: The OPA210IDBVR can swing its output voltage close to the supply rails, maximizing dynamic range in battery-powered and other low-voltage applications.
  • Wide Supply Range: This operational amplifier can operate over a wide supply range, accommodating various application requirements.

Applications

The OPA210IDBVR is versatile and can be used in numerous applications, including:

  • Precision analog circuits
  • Professional audio equipment
  • Active filters and data acquisition systems
  • Test and measurement instruments
  • Medical instrumentation

Package and Quality

This operational amplifier comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the OPA210IDBVR is designed for reliability and consistent performance across a range of operating conditions.

Conclusion

The OPA210IDBVR from Texas Instruments is a high-performance operational amplifier that combines low offset voltage, low noise, and high-speed operation. Its versatility and reliability make it an excellent choice for designers seeking precision in their electronic designs. Whether used in audio systems, medical devices, or industrial equipment, the OPA210IDBVR stands out as a top-tier component in its class.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess