The OPA2353EA from Texas Instruments is a high-precision, high-speed operational amplifier designed to meet a wide range of applications. This operational amplifier features rail-to-rail input and output swing, which is coupled with a bandwidth of 44MHz. This makes the OPA2353EA an excellent choice for driving ADC inputs or buffering DAC outputs.
With a low quiescent current of 4.3mA per channel, this dual operational amplifier is not only efficient but also offers a low distortion of 0.0001% at 1kHz, ensuring high-fidelity signal amplification and processing. The device operates over a wide supply range of ±2.5V to ±5.5V, providing designers with the flexibility to use it in various circuits without compromising performance.
The OPA2353EA is available in the compact 8-pin VSSOP package, making it ideal for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environmental conditions, making it suitable for industrial, automotive, and consumer electronics applications.
Key features of the OPA2353EA include:
- Wide bandwidth: 44MHz
- Low distortion: 0.0001% at 1kHz
- Rail-to-rail input/output
- Dual operational amplifier configuration
- Low quiescent current: 4.3mA per channel
- Wide supply range: ±2.5V to ±5.5V
- Extended temperature range: -40°C to +125°C
- Compact 8-pin VSSOP package
Whether you are designing precision amplifiers, active filters, or need a general-purpose op-amp with excellent performance, the OPA2353EA from Texas Instruments is a versatile and reliable choice that offers both high-speed and precision for your electronic designs.
For more detailed technical specifications, application circuits, and support documentation, please refer to the Texas Instruments official website or contact their support team.