EN
  • EN
  • DE
  • IT

OPA2365AIDRG4

Part No OPA2365AIDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SOIC / CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 25V/µs
Gain Bandwidth Product 50 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 100 µV
Current - Supply 4.6mA (x2 Channels)
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2365
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650836-OPA2365AIDRG4
Ultra Librarian 3D Model Ultra Librarian OPA2365AIDRG4 CAD Model

Description

The OPA2365AIDRG4 from Texas Instruments is a high-performance, precision operational amplifier designed for a wide range of applications. This device offers a blend of speed, low noise, and low input bias current, making it an ideal choice for high-speed transimpedance amplifiers, active filters, or any high-performance data acquisition systems.

Key Features:

  • High Speed: With a 50MHz bandwidth and 22V/µs slew rate, the OPA2365AIDRG4 is capable of handling fast signal changes, making it suitable for high-speed signal processing applications.
  • Low Noise: The device has a low voltage noise density of 8nV/√Hz, which ensures signal integrity by minimizing noise interference in sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output stage increases dynamic range and makes the amplifier compatible with a broad range of input signals.
  • Wide Supply Range: Operating from a supply voltage range of 2.5V to 5.5V, the OPA2365AIDRG4 is versatile and can be used in both single-supply and split-supply configurations.
  • Low Input Bias Current: With an input bias current of only 1pA, this operational amplifier is suitable for applications requiring high input impedance.
  • Dual Operational Amplifier: The dual configuration of the OPA2365AIDRG4 allows for compact designs by integrating two independent op-amps in one package.
  • Robust Design: The device is specified for operation from -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions.

Applications:

The OPA2365AIDRG4 is designed for a variety of applications, including:

  • Photodiode Transimpedance Amplifiers
  • Active Filtering
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Audio Processing
  • Driving Analog-to-Digital Converters (ADCs)

Package and Quality:

This operational amplifier is offered in a compact SOIC-8 package, providing a space-efficient solution for PCB layouts. The OPA2365AIDRG4 is also part of Texas Instruments' commitment to high-quality standards, ensuring reliability and performance consistency.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5247 $57.7170
230+ $0.4916 $113.0680
355+ $0.4750 $168.6250
510+ $0.4417 $225.2670
660+ $0.4252 $280.6320
825+ $0.4086 $337.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,700 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess