EN
  • EN
  • DE

OPA2376QDGKRQ1

Part No OPA2376QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP / Low-Noise, Low Quiescent Current, Precision Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/μs
Gain Bandwidth Product 5.5MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 5μV
Current - Supply 760μA
Current - Output / Channel 50mA
Voltage - Supply, Single/Dual (±) 2.2V ~ 5.5V, ±1.1V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809815-OPA2376QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA2376QDGKRQ1 CAD Model

Description

Product Overview: OPA2376QDGKRQ1 from Texas Instruments

The OPA2376QDGKRQ1 is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This particular model is part of the automotive-qualified product line, ensuring reliability and performance in automotive applications. The device comes in a compact VSSOP-8 package, making it suitable for space-constrained applications.

Key Features

  • Precision Performance: The OPA2376QDGKRQ1 offers excellent precision with low offset voltage (25 µV max) and low drift (0.8 µV/°C max), ensuring accurate signal amplification and processing over a wide temperature range.
  • Low Power Consumption: With a quiescent current of only 570 µA per channel, this op-amp is optimized for low-power applications, making it ideal for battery-powered devices and energy-efficient systems.
  • Wide Bandwidth: It features a bandwidth of 3 MHz, which allows it to handle a broad range of frequencies, ensuring versatility in various signal processing tasks.
  • High Common-Mode Rejection Ratio (CMRR): The device boasts a CMRR of 114 dB, providing excellent noise rejection and stability in environments with fluctuating common-mode signals.
  • Automotive-Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including extended temperature range operation (-40°C to +125°C) and enhanced robustness.

Applications

The OPA2376QDGKRQ1 is suitable for a wide array of automotive applications where precision and reliability are paramount. These include:

  • Automotive sensor signal conditioning
  • Electronic power steering
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and audio systems

Additionally, its precision and low-power characteristics make it a good fit for industrial and consumer electronics applications that require accurate analog signal processing.

Conclusion

The OPA2376QDGKRQ1 from Texas Instruments exemplifies a high-performance, automotive-grade operational amplifier that combines precision, low power, and wide bandwidth. Its robust design and versatile features make it an excellent choice for engineers looking to enhance the reliability and efficiency of their automotive and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2245 $55.1025
100+ $1.0047 $100.4700
155+ $0.9733 $150.8615
215+ $0.9419 $202.5085
275+ $0.9105 $250.3875
370+ $0.8163 $302.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess