EN
  • EN
  • DE

OPA2613ID

Part No OPA2613ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, Wideband, High Output Current, Operational Amplifier with Current Limit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 70 V/μs
GBP - Gain Bandwidth Product 125MHz
-3db Bandwidth 230MHz
Current - Input Bias 6μA
Voltage - Input Offset 200μV
Operating Supply Current 12mA
Output Current per Channel 350mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233551-OPA2613ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2613
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2613ID CAD Model

Description

The OPA2613ID is a state-of-the-art high-speed operational amplifier from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This amplifier is a part of the OPAx613 family, known for its high bandwidth, low distortion, and fast settling time, making it an ideal choice for professional video electronics, test equipment, and active filter circuits.

Key Features

  • High Bandwidth: The OPA2613ID offers a remarkable bandwidth of 200MHz, ensuring a wide range of frequencies can be accurately amplified without signal degradation.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -75dBc at 20MHz, this operational amplifier is capable of maintaining signal fidelity even at high frequencies, which is crucial for high-end audio and video applications.
  • Fast Settling Time: A settling time of just 10ns to 0.1% makes the OPA2613ID exceptionally responsive, allowing it to quickly adapt to changes in the input signal.
  • Dual Operational Amplifiers: The device contains two independent op-amps, providing flexibility in application and circuit design.
  • Supply Voltage Range: It operates over a wide supply voltage range of ±2.5V to ±6V, accommodating various power requirements.
  • Output Swing: The OPA2613ID features a wide output swing to within 1V of the rails, maximizing the dynamic range in single-supply operations.

Applications

The versatility of the OPA2613ID makes it suitable for a diverse array of applications, including:

  • Professional video equipment
  • Communication systems
  • Active filtering
  • Test and measurement instruments
  • High-speed data acquisition
  • Audio and video broadcasting equipment

Package and Quality

The OPA2613ID comes in an 8-pin SOIC package, which is widely used and suitable for standard surface mount technology (SMT). Texas Instruments ensures high-quality manufacturing standards and reliability, making the OPA2613ID a dependable choice for engineers and designers looking for a high-performance operational amplifier.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0631 $56.5048
18+ $5.7954 $104.3172
27+ $5.6143 $151.5861
37+ $5.4332 $201.0284
48+ $5.2521 $252.1008
64+ $4.7088 $301.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess