EN
  • EN
  • DE

OPA2690IDRG4

Part No OPA2690IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, Wideband, Voltage-Feedback OPERATIONAL AMPLIFIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233576-OPA2690IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2690IDRG4 CAD Model

Description

Product Overview: Texas Instruments OPA2690IDRG4

The OPA2690IDRG4 is a high-performance, dual, wideband voltage-feedback operational amplifier designed by Texas Instruments to meet the demanding requirements of video and RF signal processing applications. This amplifier is part of TI's renowned precision op-amp product line, which is recognized for its reliability and cutting-edge performance.

The OPA2690IDRG4 offers a remarkable combination of high bandwidth and fast slew rate, which makes it an excellent choice for driving high-speed analog-to-digital converters (ADCs) or buffering high-speed digital-to-analog converters (DACs). With a 420 MHz bandwidth (-3 dB) and a 1300 V/µs slew rate, this op-amp is capable of handling a wide range of frequencies without compromising signal integrity.

This operational amplifier features a differential gain and phase error of 0.02% and 0.03 degrees, respectively, when driving a 2Vpp signal into a 150Ω load. This level of precision ensures minimal distortion in video applications, preserving image quality across various conditions. Additionally, the OPA2690IDRG4 boasts a low harmonic distortion that further enhances its suitability for high-fidelity video and RF applications.

The device operates over a wide supply range from ±5V to ±12V, providing designers with flexibility in various system designs. The dual-channel configuration of the OPA2690IDRG4 allows for compact and efficient designs, saving space on the PCB without compromising performance. This op-amp comes in a compact SOIC-8 package, which is well-suited for space-constrained applications.

The OPA2690IDRG4 is also characterized by its robust output drive capability, making it capable of delivering the necessary current to drive capacitive loads effectively. With its exceptional video rate performance and low power consumption, the OPA2690IDRG4 stands out as a superior choice for professional video electronics, active filters, test equipment, and high-speed communication systems.

In summary, the Texas Instruments OPA2690IDRG4 operational amplifier is a high-speed, dual-channel solution that provides designers with the performance and reliability needed for advanced signal processing applications. Its wide bandwidth, fast slew rate, and low distortion characteristics make it an indispensable component in the design of high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8885 $59.4425
11+ $9.7547 $107.3017
16+ $9.4499 $151.1984
22+ $9.1450 $201.1900
29+ $8.8402 $256.3658
38+ $7.9257 $301.1766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,455 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess