EN
  • EN
  • DE

OPA277AIDRM

Part No OPA277AIDRM
Manufacturer Texas Instruments
Description High Precision OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233595-OPA277AIDRM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA277AIDRM CAD Model

Description

Product Overview: Texas Instruments OPA277AIDRM

Texas Instruments OPA277AIDRM

The OPA277AIDRM by Texas Instruments stands as a high-precision operational amplifier that delivers exceptional performance for a wide range of applications. Designed with precision in mind, this op-amp features a very low offset voltage of 20 µV (max) and a low drift of ±0.2 µV/°C, ensuring accuracy and stability over temperature variations.

With a wide supply range of ±2 V to ±18 V, the OPA277 series can be employed in both dual and single supply configurations, providing flexibility in various circuit designs. The device offers a high open-loop gain of 134 dB and a high common-mode rejection ratio (CMRR) of 130 dB, which is particularly beneficial for applications requiring high accuracy and linearity.

The OPA277AIDRM boasts a low quiescent current of 800 µA (max), making it an energy-efficient choice for battery-powered and portable devices. Additionally, its low noise of 0.1 µVp-p (0.1 Hz to 10 Hz) and low harmonic distortion ensure clean and precise signal amplification, suitable for high-end audio equipment, test and measurement instruments, and precision analog processing.

This operational amplifier is available in a compact MSOP-8 (DRM) package, which is ideal for space-constrained applications. Its robust design ensures reliable performance in harsh environments, with an operating temperature range of -40°C to +125°C.

Common applications for the OPA277AIDRM include precision instrumentation, active filters, data acquisition systems, and any other application where high-precision signal conditioning is required. Its combination of accuracy, low power consumption, and versatility makes the OPA277AIDRM a go-to choice for engineers and designers seeking a reliable op-amp solution.

For detailed specifications, application notes, and support resources, visit Texas Instruments' official product page.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7368 $51.6312
22+ $4.7072 $103.5584
33+ $4.5601 $150.4833
46+ $4.4130 $202.9980
59+ $4.2659 $251.6881
79+ $3.8246 $302.1434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess