EN
  • EN
  • DE

OPA2832IDR

Part No OPA2832IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 250 MHz
Slew Rate 300V/µs
Current - Supply 8.5 mA
Current - Output / Channel 82 mA
Voltage - Supply, Single/Dual (±) 2.8V ~ 11V, ±1.4V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2832
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650916-OPA2832IDR
Ultra Librarian 3D Model Ultra Librarian OPA2832IDR CAD Model

Description

The Texas Instruments OPA2832IDR is a high-speed, dual-channel, voltage-feedback operational amplifier that is designed to deliver exceptional performance for a wide range of applications. This op-amp features a fast slew rate and a wide bandwidth, making it an excellent choice for video processing, test and measurement, audio applications, and active filtering.

Key Features

  • High Bandwidth: The OPA2832IDR offers a wide bandwidth of 230 MHz at a gain of +2, which is ideal for high-speed signal processing applications.
  • Fast Slew Rate: With a slew rate of 160 V/μs, this op-amp allows for rapid changes in output voltage, which is crucial for applications requiring quick response times.
  • Low Distortion: The device provides excellent signal fidelity with a low harmonic distortion, making it suitable for high-end audio and video systems.
  • Dual-Channel: The dual-channel configuration enables the use of a single device for two separate signal paths, saving space and reducing system complexity.
  • Supply Voltage Range: The OPA2832IDR operates over a wide supply voltage range from ±2.25V to ±5.5V, providing flexibility in various circuit designs.
  • Output Short-Circuit Protection: This operational amplifier includes output short-circuit protection, enhancing the reliability of the device in the event of a fault condition.

Applications

The OPA2832IDR is versatile and can be used in numerous applications, including:

  • Professional video equipment
  • High-definition television (HDTV)
  • Test and measurement systems
  • Audio mixing and signal processing
  • Active filters and data acquisition systems

Package and Quality

The OPA2832IDR is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards of performance and reliability.

With its combination of speed, precision, and versatility, the Texas Instruments OPA2832IDR operational amplifier is a strong choice for designers looking to enhance the performance of their signal processing circuits.

You May Also Be Interested in

Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1089 $50.6136
58+ $1.7304 $100.3632
90+ $1.6764 $150.8760
124+ $1.6223 $201.1652
160+ $1.5682 $250.9120
214+ $1.4060 $300.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess