EN
  • EN
  • DE

OPA2836IRMCR

Part No OPA2836IRMCR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Differential, Rail-to-Rail
Slew Rate 580V/µs
Gain Bandwidth Product 118 MHz
-3db Bandwidth 205 MHz
Current - Input Bias 650 nA
Voltage - Input Offset 65 µV
Current - Supply 1mA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (2x2)
Base Product Number OPA2836
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650918-OPA2836IRMCR
Ultra Librarian 3D Model Ultra Librarian OPA2836IRMCR CAD Model

Description

Product Overview: Texas Instruments OPA2836IRMCR

The OPA2836IRMCR is a high-performance, dual-channel operational amplifier (op-amp) from Texas Instruments (TI), designed to offer a blend of speed and precision for a wide range of applications. This op-amp is particularly well-suited for professional audio equipment, test and measurement instruments, active filters, and any application requiring low distortion and high linearity.

Key Features and Benefits

      
  • High Speed: With a bandwidth of 235 MHz, the OPA2836IRMCR provides a fast settling time, making it ideal for high-speed signal processing tasks.
  •   
  • Low Noise: The device boasts a low voltage noise of 4.6 nV/√Hz, which minimizes the impact of noise in sensitive applications such as audio amplification and precision instrumentation.
  •   
  • Low Distortion: TI's OPA2836IRMCR offers a total harmonic distortion plus noise (THD+N) of -80 dBc, ensuring high fidelity in audio applications and precision in measurement systems.
  •   
  • Wide Supply Range: It operates from a single +2.5V to +5.5V supply or dual ±1.25V to ±2.75V supplies, providing flexibility in various circuit designs.
  •   
  • Output Rail-to-Rail: The rail-to-rail output stage allows for maximum dynamic range, which is especially useful in low-voltage applications.
  •   
  • Power Saving Mode: An innovative power-saving mode enables the OPA2836IRMCR to reduce power consumption when not in use, making it suitable for battery-powered devices.

Applications

      
  • Professional Audio Equipment
  •   
  • Active Filtering
  •   
  • Test and Measurement Instruments
  •   
  • Analog-to-Digital Converter (ADC) Drivers
  •   
  • Video Processing

Package and Quality

The OPA2836IRMCR comes in a compact VQFN-10 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the product is RoHS compliant, adhering to environmental regulations.

With its combination of speed, precision, and low power consumption, the Texas Instruments OPA2836IRMCR operational amplifier is a versatile component for engineers looking to enhance the performance of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess