EN
  • EN
  • DE

OPA2836IRUNR

Part No OPA2836IRUNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 10WQFN / Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Differential, Rail-to-Rail
Slew Rate 580V/µs
Gain Bandwidth Product 118 MHz
-3db Bandwidth 205 MHz
Current - Input Bias 650 nA
Voltage - Input Offset 65 µV
Current - Supply 1mA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-WFQFN
Supplier Device Package 10-WQFN (2x2)
Base Product Number OPA2836
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-48629-1,OPA2836IRUNR-ND,296-48629-6,296-48629-2
Standard Package 3,000
Win Source Part Number 1083288-OPA2836IRUNR
Ultra Librarian 3D Model Ultra Librarian OPA2836IRUNR CAD Model

Description

Product Overview: Texas Instruments OPA2836IRUNR

The Texas Instruments OPA2836IRUNR is a high-performance, dual-channel operational amplifier designed for a wide range of applications. This device is part of the OPAx836 series of ultra-low power, rail-to-rail output, negative rail input, voltage feedback operational amplifiers that are optimized for low voltage, single-supply operations.

Key Features and Benefits

  • Low Power Consumption: The OPA2836IRUNR is designed to operate with a low quiescent current, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Rail-to-Rail Output: This operational amplifier provides rail-to-rail output swing, which maximizes the dynamic range especially in low supply voltage applications.
  • Wide Bandwidth: With a bandwidth of 56 MHz, the OPA2836IRUNR is capable of handling high-speed signals, making it suitable for video, communications, and test equipment.
  • Low Input Bias Current: The device features a low input bias current, which minimizes errors in applications requiring high-impedance inputs, such as sensor interfaces and data acquisition systems.
  • High Output Drive: The OPA2836IRUNR is capable of delivering high output current, allowing it to drive heavy loads with ease.
  • Single-Supply Operation: It operates from a single power supply ranging from 2.5V to 5.5V, which simplifies power supply design.

Applications

The OPA2836IRUNR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Signal conditioning
  • Active filters
  • Audio processing
  • ADC/DAC buffer
  • Medical instrumentation

Package and Quality

The OPA2836IRUNR comes in a compact, 10-pin VSON package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high standards, ensuring reliability and performance in your electronic designs.

With its combination of low power consumption, wide bandwidth, and flexibility, the Texas Instruments OPA2836IRUNR operational amplifier is an excellent choice for designers looking to optimize their systems for power and performance.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1104 $54.9936
20+ $5.0137 $100.2740
31+ $4.8570 $150.5670
43+ $4.7003 $202.1129
56+ $4.5436 $254.4416
74+ $4.0736 $301.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess