EN
  • EN
  • DE

OPA2863IDGKR

Part No OPA2863IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8VSSOP  /  Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 105V/µs
Gain Bandwidth Product 50 MHz
-3db Bandwidth 110 MHz
Current - Input Bias 300 nA
Voltage - Input Offset 400 mV
Current - Supply 700µA (x2 Channels)
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA2863IDGKRTR,296-OPA2863IDGKRCT,296-OPA2863IDGKRDKR
Standard Package 2,500
Win Source Part Number 967768-OPA2863IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA2863IDGKR CAD Model

Description

The OPA2863IDGKR from Texas Instruments is a high-performance, dual, voltage-feedback operational amplifier designed to deliver precision and power efficiency in a compact form factor. This amplifier is part of Texas Instruments' extensive op-amp portfolio and is ideal for a wide range of applications, including telecommunications, test equipment, and audio processing.

Key Features

  • High Speed: With a bandwidth of 175 MHz and a slew rate of 360 V/μs, the OPA2863IDGKR ensures fast and accurate signal amplification, making it suitable for high-speed signal processing applications.
  • Low Distortion: The device provides excellent dynamic performance with a total harmonic distortion (THD) of -90 dBc, which is critical for maintaining signal fidelity in high-performance audio and instrumentation systems.
  • Wide Supply Range: It operates over a wide supply range of ±2.25V to ±5.5V, allowing for flexible integration into various circuit designs.
  • Output Swing: The rail-to-rail output swing ensures maximum dynamic range, which is beneficial in both single-supply and split-supply operations.
  • Dual Amplifier Design: The dual configuration of the OPA2863IDGKR saves space and simplifies circuit layout by providing two op-amps in a single package.
  • Power Savings: A quiescent current of just 5.9 mA per channel makes the OPA2863IDGKR an energy-efficient choice for battery-powered devices.

Package and Quality

The OPA2863IDGKR comes in an 8-pin MSOP (DGK) package, which is known for its small size and thermal efficiency. This package is suitable for space-constrained applications while still providing excellent thermal performance.

Applications

This operational amplifier can be used in a variety of applications such as:

  • Active filters
  • ADC buffer amplifiers
  • Professional audio equipment
  • Video and HDTV amplifiers
  • Telecommunications
  • Test and measurement systems

The OPA2863IDGKR from Texas Instruments represents a blend of performance, efficiency, and versatility, making it a solid choice for designers looking to optimize their high-speed analog circuits.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3279 $53.1160
95+ $1.0896 $103.5120
145+ $1.0555 $153.0475
200+ $1.0215 $204.3000
255+ $0.9874 $251.7870
340+ $0.8853 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,162 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess