Product Overview: OPA334AIDBVRG4
The OPA334AIDBVRG4 is a premium quality, precision, low-power operational amplifier from Texas Instruments, designed to meet the needs of a wide range of electronic applications. This op-amp is part of Texas Instruments' OPAx334 series of CMOS operational amplifiers optimized for very low voltage, single-supply operation. These amplifiers are ideal for battery-powered applications because of their low power consumption and the ability to operate at voltages as low as 2.7V.
The OPA334AIDBVRG4 features a rail-to-rail output swing, which ensures maximum dynamic range, making it an excellent choice for audio processing, sensor amplification, and A/D converter driving applications. It is particularly well-suited for medical equipment, consumer electronics, and portable devices, where energy efficiency and high performance are essential.
With a quiescent current of just 500µA, the OPA334AIDBVRG4 is designed to maintain high performance while minimizing power usage. The device offers a bandwidth of 1MHz and a low offset voltage that contributes to its high accuracy. Additionally, it has a CMRR (Common-Mode Rejection Ratio) of 94dB and a PSRR (Power Supply Rejection Ratio) of 90dB, which ensures stable operation against fluctuations in power supply voltage and common-mode voltage variations.
The OPA334AIDBVRG4 comes in a compact SOT-23-5 package, which makes it suitable for space-constrained applications. It is characterized for operation from -40°C to +125°C, which allows for use in a wide range of environments and conditions.
Key Features:
- Low Power Consumption: 500µA Quiescent Current
- Single-Supply Operation: 2.7V to 5.5V
- Rail-to-Rail Output Swing
- Low Offset Voltage
- 1MHz Bandwidth
- High CMRR and PSRR for stable performance
- Extended Temperature Range: -40°C to +125°C
- Compact SOT-23-5 package
With its combination of low power consumption, high precision, and compact form factor, the OPA334AIDBVRG4 from Texas Instruments represents an excellent solution for designers looking to optimize their applications for both performance and power efficiency.