EN
  • EN
  • DE

OPA336U/2K5G4

Part No OPA336U/2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier™ Series 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 100 kHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 80 dB
Gain Bandwidth Product 100 kHz
Input Bias Current 10 pA
Input Offset Voltage (Vos) 125 µV
Lead Free Yes
Max I/O Voltage 125 µV
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Nominal Supply Current 32 µA
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Slew Rate 0.03 V/µs
Voltage Gain 115 dB
Win Source Part Number 1083292-OPA336U/2K5G4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA336U/2K5G4 CAD Model

Description

Product Overview: Texas Instruments OPA336U/2K5G4

The OPA336U/2K5G4 is a high-performance, single-supply operational amplifier (op-amp) developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This precision op-amp is designed to offer low noise, high speed, and low input bias current, making it an ideal choice for a wide range of applications, including sensor amplification, medical instrumentation, and data acquisition systems.

Key Features

  • Low Voltage Operation: The OPA336U/2K5G4 operates at a single supply voltage as low as 2.7V, which is perfect for battery-powered and portable applications.
  • High Precision: The device provides excellent accuracy with a low offset voltage of 250 µV (max) and low drift over temperature, ensuring stable performance in critical applications.
  • Rail-to-Rail Output: This op-amp offers a rail-to-rail output swing, which maximizes the dynamic range within a given supply voltage. This feature is particularly beneficial when working with analog-to-digital converters (ADCs) or in any application where a wide output swing is necessary.
  • Low Noise: With a low noise density of 8 nV/√Hz at 1kHz, the OPA336U/2K5G4 ensures a clean signal amplification, which is crucial for high-fidelity audio applications and precision measurement equipment.
  • MicroSIZE Packages: The device comes in ultra-small packaging options, including the SC70 and SOT23-5, which are ideal for space-constrained applications.

Applications

  • Portable Instrumentation
  • Test Equipment
  • Sensor Amplifiers
  • Medical Instrumentation
  • Data Acquisition Systems
  • Audio Processing

The OPA336U/2K5G4 is part of Texas Instruments' OPAx336 series of CMOS operational amplifiers that are optimized for low voltage, single-supply operation. These amplifiers are designed to offer a combination of high precision and low power consumption, making them suitable for a diverse array of electronic circuits and products. With its advanced features and reliable performance, the OPA336U/2K5G4 is a versatile component that can help enhance the functionality and efficiency of your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess