Introducing the DMN3025LSS N-Channel Enhancement Mode MOSFET
Diodes Incorporated presents the DMN3025LSS, a high-performance N-Channel enhancement mode Field Effect Transistor (FET) designed to deliver efficient power management and signal amplification across a wide range of applications. This MOSFET is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.
Key Features
- Low On-Resistance: The DMN3025LSS boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
- High Continuous Drain Current: With a continuous drain current (ID) of 6.5A, this MOSFET can handle significant current loads, making it suitable for high-power applications.
- Power Dissipation: It offers a power dissipation of 1.25W, which ensures that the device can sustain moderate power levels while maintaining reliability.
- Advanced Packaging: Encased in a compact SOT-23 package, the DMN3025LSS is designed for space-constrained applications where size and weight are critical factors.
Applications
The DMN3025LSS is versatile and can be used in a variety of applications, including:
- Power Management Circuits
- DC/DC Converters
- Load Switches
- Battery Management Systems
- Motor Control
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
30V |
| Gate-Source Voltage (VGS) |
±20V |
| Continuous Drain Current (ID) |
6.5A |
| On-Resistance (RDS(on)) |
See datasheet for details |
| Power Dissipation (PD) |
1.25W |
Engineers and designers seeking a reliable and efficient N-Channel MOSFET will find the DMN3025LSS to be an excellent choice. Its low on-resistance, high current handling, and compact footprint make it a valuable component for power-sensitive and space-limited designs. For detailed specifications and application guidelines, please refer to the official datasheet provided by Diodes Incorporated.