EN
  • EN
  • DE

OPA345UA/2K5

Part No OPA345UA/2K5
Manufacturer Texas Instruments
Description LOW POWER, SINGLE-SUPPLY, RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233652-OPA345UA/2K5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA345UA/2K5 CAD Model

Description

The OPA345UA/2K5 is a high-performance, CMOS operational amplifier from Texas Instruments, designed to cater to a broad spectrum of applications. This op-amp is part of the OPAx345 series, which is renowned for its low power consumption and high precision, making it an ideal choice for battery-powered instruments and portable devices.

Key Features

  • Low Power Consumption: With a quiescent current of just 210 µA, the OPA345UA/2K5 is optimized for power-sensitive applications where efficiency is paramount.
  • Wide Bandwidth: It offers a wide bandwidth of 1 MHz, which is remarkable for an amplifier with such low power requirements, providing a good balance between speed and power usage.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is especially beneficial when operating at low supply voltages.
  • Single-Supply Operation: The device is capable of operating from a single supply voltage ranging from 2.7V to 5.5V, allowing for flexibility in various circuit designs.
  • High Output Drive: Despite its low power consumption, the OPA345UA/2K5 can deliver a high output current, making it suitable for driving capacitive loads.

Applications

The versatility of the OPA345UA/2K5 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Portable instrumentation
  • Sensor interfaces
  • Audio processing
  • Analog filters
  • Data acquisition systems

Package and Quality

The OPA345UA/2K5 comes in a compact SOP-8 (Small Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception. It is designed and manufactured to meet the rigorous demands of the industry, ensuring reliability and performance.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4795 $52.0695
50+ $2.0345 $101.7250
77+ $1.9709 $151.7593
105+ $1.9074 $200.2770
136+ $1.8438 $250.7568
182+ $1.6530 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess