EN
  • EN
  • DE

OPA354AQDBVRQ1

Part No OPA354AQDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 100MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 150 V/μs
Gain Bandwidth Product (GBP) 100MHz
-3db Bandwidth 250MHz
Current - Input Bias 3pA
Voltage - Input Offset 2mV
Operating Supply Current 4.9mA
Channel Output Current 100mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1084900-OPA354AQDBVRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA354AQDBVRQ1 CAD Model

Description

Overview of Texas Instruments OPA354AQDBVRQ1

The OPA354AQDBVRQ1 is a high-performance, CMOS operational amplifier designed by Texas Instruments for a wide range of applications including automotive and industrial markets. This op-amp is notable for its high speed and low noise operation, making it an ideal choice for driving high-speed analog-to-digital converters (ADCs), video processing, and other high-frequency signal processing tasks.

Key Features

  • High Bandwidth: The OPA354AQDBVRQ1 offers a wide bandwidth of 250 MHz, which is essential for applications requiring fast signal processing.
  • Low Noise: With a low voltage noise density of 7.8 nV/√Hz, this op-amp ensures a clean signal amplification with minimal distortion.
  • High Output Drive: The device is capable of delivering a high output current, which is beneficial when driving heavy loads.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is especially useful in low-voltage applications.
  • Power Efficiency: The OPA354AQDBVRQ1 operates on a low supply voltage from 2.5V to 5.5V, optimizing power consumption for battery-powered devices.
  • Automotive Qualified: This op-amp is qualified for automotive applications, meeting the stringent requirements for reliability and performance under harsh conditions.

Applications

The versatile nature of the OPA354AQDBVRQ1 makes it suitable for a variety of applications, including:

  • Driving ADCs in automotive sensor systems
  • Video amplification and processing
  • Active filters and signal conditioning
  • Test and measurement equipment
  • Portable and battery-powered devices

Package and Reliability

The op-amp is offered in a compact SOT-23-6 package, which is ideal for space-constrained applications. The OPA354AQDBVRQ1 is designed to operate over a wide temperature range, ensuring reliable performance in extreme environments typically encountered in automotive and industrial applications.

With its combination of high-speed, low noise, and robustness, the Texas Instruments OPA354AQDBVRQ1 operational amplifier stands out as a high-quality component for precision analog circuitry in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4176 $56.7040
90+ $1.1632 $104.6880
135+ $1.1269 $152.1315
185+ $1.0905 $201.7425
240+ $1.0542 $253.0080
320+ $0.9451 $302.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess