EN
  • EN
  • DE
  • IT

OPA357AIDBVTG4

Part No OPA357AIDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 100MHZ RRO SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 150 V/μs
Gain Bandwidth Product (GBP) 100MHz
-3db Bandwidth 250MHz
Current - Input Bias 3pA
Voltage - Input Offset 2mV
Operating Supply Current 4.9mA
Channel Output Current 100mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1084907-OPA357AIDBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA357AIDBVTG4 CAD Model

Description

Introducing the OPA357AIDBVTG4 High-Speed Operational Amplifier

The OPA357AIDBVTG4 is a cutting-edge operational amplifier designed and manufactured by the renowned Texas Instruments. This high-speed op-amp is part of TI's portfolio of high-performance amplifiers that are engineered to deliver precision, power efficiency, and versatility for a wide range of applications.

The OPA357AIDBVTG4 boasts a high bandwidth of 50MHz and a very fast slew rate of 100 V/µs, making it an excellent choice for applications requiring high-speed signal processing such as video amplification, communication systems, and active filters. Its single-supply voltage range from 2.5V to 5.5V and rail-to-rail output swing ensure that the amplifier can be used in low-voltage systems while still providing maximum dynamic range.

With a low input bias current of only 1pA, the OPA357AIDBVTG4 is suitable for precision applications, including sensor interfaces and data acquisition systems. The low distortion and noise specifications contribute to its high-performance profile, making it a reliable choice for audio processing and other sensitive applications where signal integrity is paramount.

This operational amplifier comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The small footprint does not compromise its thermal performance, ensuring that the device operates within its specified temperature range of -40°C to +125°C. This temperature range, along with its robust design, makes the OPA357AIDBVTG4 suitable for industrial and automotive environments where extreme conditions are often encountered.

Additionally, the OPA357AIDBVTG4 features a disable function that allows the output to be placed in a high-impedance state, thereby reducing power consumption when the amplifier is not in use. This makes it an energy-efficient choice for battery-powered devices.

In summary, the Texas Instruments OPA357AIDBVTG4 is a versatile, high-speed operational amplifier that offers a blend of speed, precision, and power efficiency, making it an ideal choice for a myriad of applications that demand the highest level of performance.

You May Also Be Interested in

Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005
Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT 6USON
Lowest to $1.4181
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.5049
Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $6.2149
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4750 $59.0000
95+ $1.2104 $114.9880
145+ $1.1725 $170.0125
200+ $1.1347 $226.9400
260+ $1.0969 $285.1940
345+ $0.9834 $339.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,184 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess